EN
  • EN
  • DE

SPC58EC80E1Q0C0X

Part No SPC58EC80E1Q0C0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 64ETQFP  /  e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 48
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC58
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1263419-SPC58EC80E1Q0C0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC80E1Q0C0X CAD Model

Description

SPC58EC80E1Q0C0X - STMicroelectronics Microcontroller

The SPC58EC80E1Q0C0X is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the SPC5 Chorus series, which is known for its high performance, reliability, and a wide range of integrated features.

Key Features:

  • Core: The SPC58EC80E1Q0C0X boasts a 32-bit Power Architecture with a z4 core, running at a frequency of up to 80 MHz. This provides a robust platform for complex computations and efficient processing required in modern embedded systems.
  • Memory: It comes equipped with a generous memory configuration, including 6MB of flash memory and 768KB of RAM. This ample memory space allows for the storage of large application codes and smooth execution of tasks.
  • Connectivity: With a range of communication interfaces such as CAN FD, LIN, FlexRay, and Ethernet, this MCU ensures versatile connectivity options for various automotive communication standards.
  • Security: The product features advanced security protocols, including a Hardware Security Module (HSM), which is crucial for protecting sensitive data and ensuring secure transactions and operations within the system.
  • Analog/Digital Peripherals: It includes multiple analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and timers, which facilitate a wide range of analog and digital functionalities essential for sensor interfacing and control applications.

Applications:

The SPC58EC80E1Q0C0X is particularly suitable for automotive applications such as powertrain systems, chassis, and safety modules. Its robust design and extensive feature set also make it ideal for industrial control systems, where precision and reliability are paramount.

Package and Quality:

This MCU is available in a LQFP144 package, which is compact and suitable for space-constrained applications while still providing sufficient I/O ports for comprehensive system integration. STMicroelectronics ensures high-quality standards, and the SPC58EC80E1Q0C0X is designed to meet the rigorous demands of the automotive industry, including compliance with the AEC-Q100 qualification.

With its blend of performance, memory capacity, security features, and connectivity options, the SPC58EC80E1Q0C0X from STMicroelectronics stands out as a top-tier microcontroller for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess