EN
  • EN
  • DE

SPC58NN84E7RSHBR

Part No SPC58NN84E7RSHBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 176ELQFP / e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Tri-Core 200MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Tape & Reel
Product Status Active
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 200MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, WDT
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
EEPROM Size 256K x 8
RAM Size 448K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.26V, 3V ~ 5.5V
Data Converters A/D 10b, 12b, 16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1356606-SPC58NN84E7RSHBR
Ultra Librarian 3D Model Ultra Librarian SPC58NN84E7RSHBR CAD Model

Description

The SPC58NN84E7RSHBR is a cutting-edge microcontroller unit (MCU) from the reputable manufacturer STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This high-performance MCU is part of the Chorus series, which is renowned for its robust architecture, advanced security features, and exceptional processing capabilities.

Key Features:

  • Advanced e200z4d Dual Core: At the heart of the SPC58NN84E7RSHBR lies a powerful dual-core e200z4d processor, based on Power Architecture® technology. This processor is capable of running at speeds up to 180 MHz, providing the computational horsepower necessary for complex automotive applications.
  • Enhanced Memory: It comes equipped with a generous memory configuration, featuring 6MB of flash memory for reliable storage and 768KB of RAM for efficient data processing.
  • Security and Safety: Understanding the critical nature of automotive systems, this MCU includes state-of-the-art security features such as a Cryptographic Services Engine (CSE) and a Memory Protection Unit (MPU) to ensure data integrity and protect against unauthorized access. Additionally, it is designed to meet the stringent requirements of the ISO 26262 functional safety standard for road vehicles.
  • Multiple Communication Interfaces: The SPC58NN84E7RSHBR offers a wide range of communication interfaces, including CAN FD, LIN, FlexRay, and Ethernet, to ensure seamless integration with various automotive communication standards.
  • Robust Package: Packaged in a LQFP176 form factor, this MCU is designed for durability and ease of integration into automotive environments.

Applications:

The SPC58NN84E7RSHBR is ideally suited for an array of automotive applications, such as advanced driver assistance systems (ADAS), engine management, transmission control, body control modules, and in-vehicle networking. Its robust design and comprehensive feature set make it an excellent choice for manufacturers looking to enhance the performance and security of their automotive systems.

With its combination of performance, security, and connectivity, the SPC58NN84E7RSHBR from STMicroelectronics represents a smart choice for automotive developers seeking to drive innovation and ensure the highest standards of safety and reliability in their products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1637 $98.3274
3+ $40.3395 $121.0185
5+ $39.0789 $195.3945
7+ $37.8182 $264.7274
8+ $36.5576 $292.4608
11+ $32.7758 $360.5338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess