EN
  • EN
  • DE

SPWF01SA.11

Part No SPWF01SA.11
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI CHIP SMD  /  WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Product Status Obsolete
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate 65Mbps
Power - Output 18.3dBm
Sensitivity -96dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Memory Size 1.5MB Flash, 64kB RAM
Voltage - Supply 3.3V
Current - Receiving 105mA
Current - Transmitting 210mA ~ 344mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPWF01
Other Names 497-14636
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 5A002A1 STM
HTSUS 8517.62.0090
Win Source Part Number 1235663-SPWF01SA.11
Ultra Librarian 3D Model Ultra Librarian SPWF01SA.11 CAD Model

Description

The SPWF01SA.11 is a dynamic and powerful Wi-Fi module from STMicroelectronics that provides a seamless and efficient way to integrate wireless Internet connectivity into a wide array of electronic devices. Designed for both industrial and consumer applications, this module is part of STMicroelectronics' highly regarded SPWF01Sx series, known for its reliability and advanced features.

Key Features

  • 802.11 b/g/n Compliant: The module supports the IEEE 802.11 b/g/n standards, ensuring compatibility with a wide range of wireless networks and providing data rates up to 72.2 Mbps.
  • Integrated TCP/IP Stack: With its integrated TCP/IP protocol stack, this module simplifies network communications and minimizes the workload on the host processor.
  • Secure Wi-Fi: It includes a range of security protocols, including WEP, WPA, and WPA2, to protect the integrity and confidentiality of data transmitted over wireless networks.
  • Easy Configuration: The SPWF01SA.11 can be easily configured through a comprehensive set of AT commands or via the web server module, allowing for quick and straightforward setup.
  • Small Form Factor: With its compact size, the module is ideal for space-constrained applications, enabling Wi-Fi connectivity without significant alterations to existing device designs.

Applications

The versatility of the SPWF01SA.11 makes it suitable for a diverse range of applications, including but not limited to:

  • Home automation systems
  • Industrial control and monitoring
  • Smart energy and metering
  • Healthcare and medical devices
  • Consumer electronics

Technical Specifications

The SPWF01SA.11 is equipped with a high-performance ARM-based Cortex-M3 32-bit microcontroller, has a built-in 1.5 MB flash memory for firmware and file storage, and operates over a wide temperature range from -40°C to +85°C, making it a robust choice for demanding environments.

Conclusion

With its comprehensive feature set, ease of integration, and support for the latest wireless security protocols, the SPWF01SA.11 from STMicroelectronics is an excellent choice for developers looking to add Wi-Fi functionality to their products. Its reliable performance and flexible application capabilities make it a go-to module for a variety of IoT solutions.

You May Also Be Interested in

Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess