EN
  • EN
  • DE
  • IT

RM024-P125-C-30

Part No RM024-P125-C-30
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM > 1GHZ U.FL TH / General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Laird Connectivity Inc.
Package Bulk
RF Family/Standard General ISM > 1GHZ
Protocol RAMP
Modulation FHSS, MSK
Frequency 2.4GHz
Data Rate 500kbps
Power - Output 21dBm
Sensitivity -95dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, U.FL
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 36mA
Current - Transmitting 40mA ~ 136mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number RM024-P125
Standard Package 120
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1337482-RM024-P125-C-30
Ultra Librarian 3D Model Ultra Librarian RM024-P125-C-30 CAD Model

Description

The RM024-P125-C-30 is an RF Transceiver Module designed by Laird Connectivity Inc.

  • Frequency: 2.4GHz
  • Data Rate: 500kbps
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess