Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Product Status Obsolete
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 18.3dBm
Sensitivity -96dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Voltage - Supply 3.3V
Current - Receiving 105mA
Current - Transmitting 260mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPWF04
Other Names 497-17232
Standard Package 1,020
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235665-SPWF04SA
Ultra Librarian 3D Model Ultra Librarian SPWF04SA CAD Model

Description

STMicroelectronics SPWF04SA Wi-Fi Module

The SPWF04SA is a highly integrated Wi-Fi module from STMicroelectronics, designed for a wide range of applications where wireless connectivity is required. This powerful module is an ideal solution for Internet of Things (IoT) projects, smart home devices, industrial automation, and more, thanks to its rich feature-set and ease of integration.

Key Features

  • 802.11 b/g/n Compliance: Ensures compatibility with the majority of Wi-Fi networks, providing a reliable connection with data rates up to 65 Mbps.
  • Integrated TCP/IP Protocol Stack: Offers a full suite of internet protocols, enabling the module to handle complex network communications effortlessly.
  • Secure Wi-Fi Connectivity: Supports WPA/WPA2 Personal security modes, ensuring a secure wireless connection to protect sensitive data.
  • MicroPython Scripting: The module comes with an integrated MicroPython engine, allowing developers to execute Python scripts directly on the device, simplifying application development and reducing time to market.
  • Multiple Interfaces: Includes SPI, UART, GPIOs, ADCs, and PWM interfaces, providing flexibility for various peripheral connections and system integrations.
  • Low Power Consumption: Suitable for battery-powered applications due to its power-saving features, including sleep and standby modes.

Applications

The versatility of the SPWF04SA Wi-Fi module makes it suitable for a broad range of applications. It can be used to add wireless connectivity to home appliances, enabling remote control and monitoring. In industrial settings, it facilitates machine-to-machine communication, data logging, and remote system updates. Its ability to run MicroPython scripts also makes it an excellent choice for educational purposes and prototyping IoT solutions.

Easy Integration

With its compact form factor and comprehensive development resources available from STMicroelectronics, the SPWF04SA module is designed for easy integration into existing and new designs. Developers can leverage the available software development kits (SDKs), reference designs, and technical documentation to streamline the development process and bring their connected products to market quickly.

You May Also Be Interested in

Digi International
RF TXRX MOD ISM < 1GHZ U.FL SMD / General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for XBP9XT-DPUS-001
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $130.7662
ECAD model for WFM200S022XNA2
CEL
DUAL-BAND WIFI AX BT 5.2 / WiFi 802.11ax Transceiver Module 2.4GHz ~ 5GHz Integrated, Chip Card Edge
Need more? Email Us
ECAD model for CMP9620-1C-T
Free2Move
RF TXRX MOD BLUETOOTH CHIP ANT / LOW POWER BLUETOOTH MODULE WITH ANTENNA
Need more? Email Us
ECAD model for F2M03GLA-S01
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $21.0209
ECAD model for BGX13P22GA-V31R
Digi International
RF TXRX MODULE 802.15.4 CAST SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Lowest to $46.1246
ECAD model for XB3-24Z8RM
U-blox
RF TXRX MOD DUAL BLUETOOTH U.FL / Bluetooth Bluetooth v2.1, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for CB-OBS418X-04-2
Digi International
RF TXRX MOD 802.15.4 RP-SMA TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
Need more? Email Us
ECAD model for XB3-24Z8ST
Simcom
NB2+CATM+GNSS
Need more? Email Us
ECAD model for SIM7090G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1168 $73.1168
3+ $59.9932 $179.9796
4+ $58.1188 $232.4752
5+ $56.2444 $281.2220
6+ $54.3687 $326.2122
8+ $48.7454 $389.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,150 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention