EN
  • EN
  • DE

XBP9XT-DPUS-001

Part No XBP9XT-DPUS-001
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ U.FL SMD / General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XTend®
Package Tray
RF Family/Standard General ISM < 1GHz
Modulation FSK
Frequency 902MHz ~ 928MHz
Data Rate 125kbps
Power - Output 30dBm
Sensitivity -110dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, U.FL
Voltage - Supply 2.8V ~ 5.5V
Current - Receiving 40mA
Current - Transmitting 900mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XBP9X
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1337745-XBP9XT-DPUS-001
Ultra Librarian 3D Model Ultra Librarian XBP9XT-DPUS-001 CAD Model

Description

The XTend RF Transceiver Module is a reliable and efficient wireless communication solution. The product is XTend RF Transceiver Module.

  • Data Rate: 125kbps
  • Package: Tray
  • Frequency Range: 902MHz ~ 928MHz
  • Serial Interfaces: UART
  • Power Output: 30dBm
  • Voltage Supply: 2.8V ~ 5.5V
  • Sensitivity: -110dBm
  • Current Receiving: 40mA
  • Current Transmitting: 900mA
  • Ideal for: RF and wireless solutions

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
Linear IC
Lowest to $10.1866
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess