Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Manufacturer STMicroelectronics
Series Smart Reset™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UDFN
Case / Package 6-UDFN (1.45x1)
Family Name SR1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14622-1, 497-14622-6, 497-14622-2, 497-14622-1, -497-14622-6, -497-14622-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897309-SR1PARU
Ultra Librarian 3D Model Ultra Librarian SR1PARU CAD Model

Description

STMicroelectronics SR1PARU - Power Rectifier

The SR1PARU from STMicroelectronics is a high-performance power rectifier designed to meet the demanding requirements of various electronic applications. This robust component is engineered to provide efficient power conversion with outstanding reliability, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Reverse Voltage Capability: The SR1PARU can withstand high reverse voltages, ensuring stable operation under stressful conditions.
  • Low Forward Voltage Drop: Its low forward voltage drop contributes to reduced power loss and improved efficiency in power supply circuits.
  • High Surge Current Capability: The device is capable of handling high surge currents, providing robust performance during transient conditions.
  • Fast Switching Speed: With its fast switching characteristics, the SR1PARU minimizes switching losses and is suitable for high-frequency applications.
  • Thermal Stability: The power rectifier operates reliably over a wide temperature range, ensuring consistent performance even in extreme conditions.

Applications

The versatility of the SR1PARU allows it to be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • Automotive applications
  • DC-DC converters
  • Free-wheeling diodes in inverter circuits
  • Battery charging systems

Product Specifications

The SR1PARU is available in a compact package and features the following specifications:

  • Package: DO-214AC (SMA)
  • Max Repetitive Reverse Voltage (Vrrm): Specified by the manufacturer
  • Average Rectified Forward Current (Io): Specified by the manufacturer
  • Operating Junction Temperature Range: Specified by the manufacturer

For detailed electrical and thermal characteristics, it is recommended to consult the official datasheet provided by STMicroelectronics. The datasheet will offer comprehensive information to ensure proper integration of the SR1PARU into your electronic designs.

You May Also Be Interested in

Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 4.4V SOT89-3
Lowest to $1.5272
ECAD model for S-80844CNUA-B85T2G
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.7740
ECAD model for ADM8615Y100ACBZ-R7
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-23YM5-TR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2361 $55.6245
100+ $1.0143 $101.4300
155+ $0.9826 $152.3030
215+ $0.9509 $204.4435
275+ $0.9192 $252.7800
365+ $0.8241 $300.7965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention