EN
  • EN
  • DE

ADM8615Y100ACBZ-R7

Part No ADM8615Y100ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.96x1.46)
Base Product Number ADM8615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM8615Y100ACBZ-R7CT,-2735-ADM8615Y100ACBZ-R7TR-ND,ADM8615Y100ACBZ-R7TR,ADM8615Y100ACBZ-R7DKR,-2735-ADM8615Y100ACBZ-R7TR,-2735-ADM8615Y100ACBZ-R7CT
Standard Package 3,000
Win Source Part Number 1027788-ADM8615Y100ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM8615Y100ACBZ-R7 CAD Model

Description

Product Overview: ADM8615Y100ACBZ-R7

The ADM8615Y100ACBZ-R7 is a microprocessor supervisory circuit from the reputable Analog Devices Inc., designed to provide reliable monitoring of power supply and system voltage levels in microprocessor-based systems. This high-precision device ensures that your systems operate within safe voltage thresholds, thereby protecting your electronic equipment from potential damage due to unexpected power surges or failures.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a 1.0V power supply voltage with a high degree of accuracy, which is essential for the stable operation of low-voltage microprocessors and digital systems.
  • Reset Output: It comes equipped with a reset output that remains asserted for a minimum of 140ms after the supply voltage rises above the reset threshold. This feature ensures that the microprocessor has adequate time to initialize and stabilize before operation commences.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM8615Y100ACBZ-R7 consumes minimal power, which helps to extend the battery life of portable devices.
  • Compact Package: Available in a compact, 4-ball WLCSP (Wafer Level Chip Scale Package), it occupies minimal space on the PCB, making it an ideal choice for space-constrained applications.

Applications

The ADM8615Y100ACBZ-R7 is versatile and can be used in a wide range of applications including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial and automotive systems
  • Data communication equipment
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM8615Y100ACBZ-R7 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Whether you're designing consumer electronics or industrial control systems, this supervisory circuit is engineered to meet the rigorous demands of your applications.

In summary, the ADM8615Y100ACBZ-R7 from Analog Devices Inc. is a high-precision supervisory circuit that offers robust protection for microprocessor-based systems. Its low power consumption, compact footprint, and reliable performance make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4171 $51.2565
36+ $2.8038 $100.9368
56+ $2.7161 $152.1016
77+ $2.6285 $202.3945
99+ $2.5409 $251.5491
132+ $2.2781 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess