The TC74VCX04FK-EL is a hex inverter designed for very high-speed, low-voltage operation. It belongs to Toshiba's VCX family, known for its advanced CMOS technology, achieving significant speed improvements over conventional CMOS logic while maintaining low power consumption. The 'EL' suffix often indicates tape and reel packaging for automated assembly. This device is housed in a VSSOP (Very Small Shrink Outline Package) package, making it ideal for high-density board applications.
Applications
- Clock generation
- Signal inversion
- Buffering
- Level shifting
- Simple logic gates
Features
- Low-voltage operation: 1.65 V to 5.5 V
- High-speed operation: tpd = 2.7 ns (typical) at VCC = 3.3 V
- Low power consumption
- VSSOP package for high-density mounting
- Over-voltage tolerant inputs and outputs
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption, extending battery life in portable devices
- Compact design suitable for space-constrained applications
- Simplified logic implementation
- Reliable operation over a wide voltage range
Additional Details
The TC74VCX04FK-EL features six independent inverters. The input signal is inverted at the output. The device's inputs and outputs are over-voltage tolerant, allowing interface with different voltage level circuits. This enhances the flexibility of the device in mixed-voltage systems. The operating temperature range is -40°C to +85°C, making it suitable for a wide range of environments. The device is designed to minimize ground bounce and noise. The propagation delay is typically 2.7 ns at 3.3V. The low power consumption is beneficial for battery-powered and energy-efficient applications. The device supports a wide operating temperature, and it is RoHS compliant. The VSSOP package contributes to space saving, enabling denser designs.