EN
  • EN
  • DE

ST10F276Z5Q3

Part No ST10F276Z5Q3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 16-bit ST10 CISC/RISC 832KB Flash 5V 144-Pin PQFP Tray / 16-bit MCU with MAC unit, 832 Kbyte Flash memory and 68 Kbyte RAM | IC MCU 16BIT 832KB FLASH 144QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ST10
Data Bus Width 16-Bit
Speed 64MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 111
Program Memory Size 832KB (832K x 8)
Program Memory Type FLASH
Date RAM Size 68K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 24x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-BQFP
Supplier Device Package 144-PQFP (28x28)
Family Part Number ST10F276
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1260092-ST10F276Z5Q3
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST10F276Z5
Introduction Date June 02, 2006
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST10F276Z5Q3 CAD Model

Description

The ST10F276Z5Q3 is a high-performance 16-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that demand robust control and high reliability. This microcontroller is a part of the ST10 family, which is well-known for its efficient architecture, high computing power, and extensive peripheral set.

Core Features

  • Powerful 16-bit CPU: The ST10F276Z5Q3 boasts a high-performance CPU core with a maximum operating frequency of up to 40 MHz, providing the computational power needed for complex tasks and real-time processing.
  • Large Memory Capacity: Equipped with 896 Kbytes of Flash memory and 68 Kbytes of RAM, this microcontroller offers ample space for application code and data storage, making it suitable for intricate applications that require substantial memory resources.
  • Advanced Interrupt Handling: With 56 interrupt nodes with 16 priority levels, the ST10F276Z5Q3 ensures responsive and efficient interrupt management, allowing for precise control over various system events and external triggers.

Connectivity and Peripherals

  • Rich Peripherals: The device includes a variety of on-chip peripherals such as multiple 16-bit timers, watchdog timer, PWM units, and a versatile set of I/O ports to interface with external devices.
  • Communication Interfaces: It comes with integrated communication interfaces like CAN, UART, and SPI, enabling the microcontroller to connect with other components in embedded systems and facilitating data exchange with external networks.

Reliability and Power Efficiency

  • Error Correction Code (ECC): The embedded Flash memory features ECC, which enhances data reliability and system integrity by detecting and correcting memory errors.
  • Low Power Modes: The ST10F276Z5Q3 supports various power-saving modes, including Idle and Power Down modes, which help in reducing power consumption and extending the operational life of battery-powered applications.

Applications

The robust feature set of the ST10F276Z5Q3 makes it an ideal choice for a multitude of applications, such as industrial control systems, automotive electronics, robotics, and any other system requiring high-speed processing, reliable operation, and flexible interfacing options.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess