EN
  • EN
  • DE

ST10F296TR

Part No ST10F296TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 832KB FLASH 208BGA  /  ST10 series Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tape & Reel (TR)
Core Processor ST10
Core Size 16-Bit
Speed 64MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 143
Program Memory Size 832KB (832K x 8)
Program Memory Type FLASH
RAM Size 68K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 32x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Base Product Number ST10
Standard Package 350
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263329-ST10F296TR
Ultra Librarian 3D Model Ultra Librarian ST10F296TR CAD Model

Description

The ST10F296TR is a state-of-the-art 16-bit microcontroller produced by STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU combines high CPU performance with high-speed connectivity and flexible peripheral options, making it an ideal choice for complex and intensive tasks.

Key Features

  • High-Performance 16-Bit CPU: The core of the ST10F296TR operates at a high frequency, providing the computational power necessary for time-critical applications.
  • Large On-Chip Memory: Equipped with ample Flash memory and RAM, this microcontroller ensures smooth operation and data processing without the need for frequent external memory access.
  • Advanced Interrupt Handling: With a powerful interrupt system, the ST10F296TR can manage multiple external and internal events efficiently, ensuring prompt and reliable system responses.
  • Robust I/O Capabilities: A wide array of input/output ports allows for versatile connectivity to various sensors, actuators, and other peripherals.
  • On-Chip Peripherals: Includes timers, serial communication interfaces (UART, SPI, CAN), and ADCs, providing essential functionalities for complex embedded systems.
  • Automotive Temperature Range: The device is designed to withstand the harsh conditions of automotive environments, operating reliably across a wide temperature range.

Applications

The ST10F296TR is particularly suited for:

  • Automotive control systems such as engine management and transmission control
  • Industrial automation and process control
  • Robotics and motion control systems
  • Complex real-time systems requiring high-speed data processing

Technical Specifications

Parameter Value CPU Frequency Up to XX MHz Flash Memory XXX KB RAM XX KB Operating Temperature -40°C to +125°C Package TR

The ST10F296TR from STMicroelectronics represents a blend of performance, reliability, and versatility, making it a top choice for designers looking to create advanced embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9582 $57.9164
5+ $23.7607 $118.8035
8+ $23.0180 $184.1440
11+ $22.2753 $245.0283
14+ $21.5327 $301.4578
18+ $19.3058 $347.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess