EN
  • EN
  • DE

CY90F025FPMT-GS-9110E1

Part No CY90F025FPMT-GS-9110E1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-LQFP (16x16)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1316199-CY90F025FPMT-GS-9110E1
Ultra Librarian 3D Model Ultra Librarian CY90F025FPMT-GS-9110E1 CAD Model

Description

The CY90F025FPMT-GS-9110E1 is a microcontroller from Cypress Semiconductor's F²MC-16LX family. This series is known for its high performance and rich set of integrated peripherals, making it suitable for demanding embedded applications.

Applications:

  • Automotive Systems: Used in various automotive control units, including body control, engine management, and dashboard systems.
  • Industrial Automation: Applied in programmable logic controllers (PLCs), motor control, and industrial networking devices.
  • Consumer Electronics: Found in advanced consumer appliances, multimedia devices, and home automation systems.
  • Power Management: Used in power supply control, battery management systems, and solar inverters.
  • Medical Equipment: Employed in diagnostic equipment, patient monitoring systems, and therapeutic devices.

Features:

  • 16-bit F²MC-16LX CPU Core: Offers high-speed processing with an optimized instruction set.
  • Flash Memory: Integrated flash memory for program storage and data logging.
  • SRAM: On-chip SRAM for data storage during operation.
  • Timers and Counters: Includes multiple timers and counters for precise timing and control.
  • A/D Converter: High-resolution analog-to-digital converter (ADC) for analog signal acquisition.
  • Serial Communication Interfaces: Supports UART, SPI, and CAN interfaces for serial communication.
  • I/O Ports: General-purpose I/O (GPIO) ports for connecting to external devices.
  • PWM Channels: Multiple PWM channels for motor control, lighting control, and power regulation.

Benefits:

  • High Performance: The 16-bit CPU core delivers high processing power for complex control algorithms.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Reliability: Designed for robust performance in harsh industrial and automotive environments.
  • Flexible Communication: Supports various serial communication standards for seamless integration.
  • Reduced Power Consumption: Optimized for low-power operation to extend battery life in portable devices.

Technical Specifications:

Detailed specifications may vary based on the specific variant of the CY90F025FPMT-GS-9110E1 microcontroller. However, typical specs include:

  • CPU Clock Frequency: Up to 32 MHz.
  • Flash Memory Size: Varies depending on the specific variant.
  • SRAM Size: Varies depending on the specific variant.
  • Operating Voltage: Typically 3.3V or 5V.
  • Operating Temperature Range: -40°C to +85°C (industrial grade).
  • ADC Resolution: 10-bit or 12-bit.
  • Number of I/O Ports: Varies depending on the package.
  • Communication Interfaces: UART, SPI, CAN.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess