EN
  • EN
  • DE

SLB9635TT1.2FW3.18

Part No SLB9635TT1.2FW3.18
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1324+
Reference case TSSOP28
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 716256-SLB9635TT1.2FW3.18
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLB9635TT1.2FW3.18 CAD Model

Description

The SLB9635TT1.2FW3.18 is a Trusted Platform Module (TPM) security IC manufactured by Infineon Technologies. A TPM is a specialized chip designed to secure hardware by integrating cryptographic keys into devices.

Applications:

  • Desktop PCs: Providing hardware-based security features.
  • Laptops: Enhancing security and protecting sensitive data.
  • Servers: Securing critical infrastructure and data centers.
  • Embedded Systems: Implementing security measures in IoT devices and industrial equipment.

Features:

  • Hardware-Based Security: Provides a secure environment for cryptographic operations.
  • Key Storage: Securely stores cryptographic keys and certificates.
  • Hashing Algorithms: Supports various hashing algorithms for data integrity.
  • Random Number Generator (RNG): Generates high-quality random numbers for cryptographic purposes.
  • Tamper Detection: Detects physical tampering attempts.

Benefits:

  • Enhanced Security: Protects against unauthorized access and data breaches.
  • Secure Boot: Ensures that the system boots with trusted software.
  • Data Encryption: Encrypts sensitive data to prevent unauthorized access.
  • Platform Integrity: Verifies the integrity of the system's hardware and software components.
  • Compliance: Meets industry standards for security and compliance.

Additional Details:

The SLB9635TT1.2FW3.18 TPM security IC is designed to provide hardware-based security features for various computing devices. It securely stores cryptographic keys and certificates, preventing unauthorized access to sensitive data. It supports various hashing algorithms for data integrity and includes a random number generator for cryptographic purposes. The TPM detects physical tampering attempts, further enhancing security. It is commonly used in desktop PCs, laptops, servers, and embedded systems to protect against security threats. The specific features and functionalities, including the supported cryptographic algorithms and security protocols, are detailed in the product datasheet. It integrates into the device's motherboard and communicates with the system's CPU via a standardized interface. The “TT1.2FW3.18” suffix refers to a specific firmware version and potentially the physical package of the TPM. It complies with industry standards like the Trusted Computing Group (TCG) specifications, further ensuring compliance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,144 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess