EN
  • EN
  • DE

ADUC812BSZ-01

Part No ADUC812BSZ-01
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8052 CISC 8KB Flash 3.3V/5V 52-Pin MQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Analog Devices Inc.
Win Source Part Number 173667-ADUC812BSZ-01
Popularity Low
Supply and Demand Status Limited
Family Name ADUC812
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADUC812BSZ-01 CAD Model

Description

Analog Devices Inc.

The ADUC812BSZ-01 is a fully integrated 12-bit data acquisition system-on-a-chip from Analog Devices Inc., designed for precision measurement and control applications. This high-performance MicroConverter® combines a multi-channel analog-to-digital converter (ADC) with a microcontroller unit (MCU) on a single chip, making it an ideal solution for a wide range of applications in industrial, instrumentation, and automation environments.

At the heart of the ADUC812BSZ-01 lies a high-resolution 12-bit ADC that offers exceptional accuracy and linearity. The ADC features eight single-ended channels, or four differential channels, providing the flexibility needed to address various sensor types and configurations. The fast conversion time ensures real-time data acquisition, which is essential for dynamic system control and monitoring.

The integrated MCU is based on the industry-standard 8052 core, running at a high clock speed to deliver robust processing power for complex algorithms and data processing tasks. With 8KB of Flash/EE memory, 640 bytes of data RAM, and 256 bytes of auxiliary RAM, the ADUC812BSZ-01 offers ample storage for firmware and application data. The inclusion of Flash/EE memory allows for in-system programmability, reducing development time and facilitating firmware updates in the field.

The device also features a variety of peripherals that enhance its functionality. These include two 12-bit DACs, a programmable counter array, a watchdog timer, a serial I/O port (SPI and UART), and digital I/O lines. Such integration reduces the need for additional external components, simplifying design and lowering system costs.

The ADUC812BSZ-01 operates over an extended temperature range, making it suitable for harsh environments. Its low power consumption is critical for battery-operated devices, and power-saving modes further extend battery life. Available in a surface-mount package, the ADUC812BSZ-01 is designed for easy integration into a variety of system designs.

Analog Devices Inc. is known for its commitment to high-quality products, and the ADUC812BSZ-01 is no exception, providing the reliability and performance expected from a leader in the field of analog and mixed-signal processing.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1291 $78.2582
4+ $32.1067 $128.4268
6+ $31.1030 $186.6180
8+ $30.0993 $240.7944
10+ $29.0968 $290.9680
14+ $26.0868 $365.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess