EN
  • EN
  • DE
  • IT

STM32G431KBT6

Part No STM32G431KBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 11x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-19470
Standard Package 250
Win Source Part Number 1316356-STM32G431KBT6
Ultra Librarian 3D Model Ultra Librarian STM32G431KBT6 CAD Model

Description

STM32G431KBT6 Microcontroller Overview

The STM32G431KBT6 is a high-performance microcontroller unit (MCU) from the STM32G4 series, designed and manufactured by STMicroelectronics. This MCU is based on a 32-bit Arm® Cortex®-M4 core with FPU and DSP instructions, delivering efficient computation for both integer and floating-point operations. It is an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: Arm® Cortex®-M4 with Floating Point Unit (FPU) and Digital Signal Processing (DSP) running at up to 170 MHz.
  • Memory: 128 Kbytes of Flash memory and 32 Kbytes of SRAM, ensuring ample space for complex applications.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, including Stop and Standby modes, to optimize energy consumption.
  • Analog Features: Multiple 12-bit analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and ultra-fast comparators provide versatile analog capabilities.
  • Rich Connectivity: Incorporates USB Type-C and Power Delivery 3.0, UART, SPI, I2C, CAN, and HDMI CEC interfaces for comprehensive communication options.
  • Advanced Timers: A range of timers, including general-purpose, advanced-control, and basic timers, support complex timing and control tasks.
  • Debugging and Development: Integrated debugging features with Serial Wire Debug (SWD) and a range of development tools supported.

Applications

The STM32G431KBT6 MCU is versatile and can be used in numerous applications such as:

  • Advanced motor control systems
  • Power management and digital power conversion
  • Consumer electronics like gaming and audio applications
  • Industrial automation and control
  • Medical devices and equipment
  • Internet of Things (IoT) devices

Package and Quality

The STM32G431KBT6 comes in an LQFP32 package, which is suitable for PCBs with space constraints while providing enough pins for most applications. STMicroelectronics ensures high quality and reliability, meeting industry standards for performance and longevity.

Overall, the STM32G431KBT6 by STMicroelectronics represents a powerful and flexible MCU solution, offering a balance between performance, power efficiency, and advanced features to meet the needs of modern embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6511 $51.1154
34+ $2.9958 $101.8572
52+ $2.9022 $150.9144
72+ $2.8085 $202.2120
93+ $2.7149 $252.4857
124+ $2.4341 $301.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess