EN
  • EN
  • DE

ST2329IQTR

Part No ST2329IQTR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LL 2BIT DUAL BIDIR 10Q
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 18Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Case / Package 10-QFN (1.8x1.4)
Win Source Part Number 030978-ST2329IQTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST2329IQTR CAD Model

Description

ST2329IQTR - STMicroelectronics

The ST2329IQTR from STMicroelectronics is a highly integrated circuit designed to cater to the demanding needs of modern electronic applications. As a part of STMicroelectronics' extensive product lineup, the ST2329IQTR stands out with its robust feature set and reliability, making it an ideal choice for designers looking to implement efficient power management and signal conditioning in their systems.

Key Features

  • High Performance: Engineered to deliver top-notch performance, the ST2329IQTR ensures that electronic components operate at optimal efficiency, thanks to its precision voltage regulation and stable output.
  • Power Efficiency: With an emphasis on energy conservation, this component is designed to minimize power loss, thereby extending battery life in portable devices and reducing energy consumption in stationary applications.
  • Compact Design: The small footprint of the ST2329IQTR makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined circuit designs.
  • Thermal Management: This device comes with advanced thermal protection features that prevent overheating, ensuring long-term reliability and safety in operation.
  • Wide Operating Temperature Range: The ST2329IQTR is built to withstand a broad range of temperatures, making it suitable for use in harsh environments and diverse climatic conditions.

Applications

STMicroelectronics' ST2329IQTR is versatile and can be used across various sectors, including:

  • Consumer Electronics
  • Telecommunications
  • Industrial Control Systems
  • Automotive Industry
  • Medical Equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the ST2329IQTR is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and consumer applications alike. The product is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental sustainability.

In conclusion, the ST2329IQTR from STMicroelectronics is a testament to the company's innovation and expertise in semiconductor design. It provides designers with a reliable, efficient, and versatile component that can be integrated into a wide array of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3694 $61.6230
105+ $1.1236 $117.9780
160+ $1.0885 $174.1600
220+ $1.0534 $231.7480
285+ $1.0182 $290.1870
380+ $0.9129 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess