EN
  • EN
  • DE

ST232EC

Part No ST232EC
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description +/- 15 kV ESD protected 5 V RS-232 transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260215-ST232EC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ST232EC CAD Model

Description

The ST232EC is a robust, high-performance 3.3V-powered EIA/TIA-232 and V.28/V.24 communications interface with low power requirements and a high data rate capability. Manufactured by the renowned STMicroelectronics, this device is designed to provide bidirectional serial communication in applications requiring voltage level translation and line driver/receiver functions.

Key Features

  • Supply Voltage: Operates from a single 3.3V supply, making it suitable for low-power and battery-powered systems.
  • Data Rate: Supports data rates up to 250 kbps, ensuring compatibility with high-speed interfaces.
  • Electrostatic Discharge (ESD) Protection: Features ESD protection up to ±15 kV on the transceiver pins, providing robustness against electrical disturbances.
  • Low Power Consumption: With a typical supply current of 1.8mA, it is optimized for power-sensitive designs.
  • Number of Drivers/Receivers: Offers 2 drivers and 2 receivers, enabling full-duplex communication.
  • Enhanced Features: Includes a low-power shutdown mode, receiver hysteresis, and driver slew-rate control to reduce EMI.

Applications

The ST232EC is ideal for a wide range of applications that require reliable serial communication. It is commonly used in:

  • Portable and battery-powered devices
  • Point-of-sale (POS) terminals
  • Peripheral interfaces
  • Data communication equipment
  • Industrial control systems

Quality and Reliability

STMicroelectronics ensures that the ST232EC meets the highest quality and reliability standards. The device is rigorously tested and is compliant with industry specifications, providing designers with confidence in their systems.

Package and Environmental Information

The ST232EC is available in a SO-16 package, which is designed for space-saving on PCBs. It is also specified for a wide commercial temperature range, making it suitable for operation in diverse environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess