EN
  • EN
  • DE

ST2378EBJR

Part No ST2378EBJR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 8-BIT DUAL ESD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.7V to 5.5V
Voltage - VCCB 1.7V to 5.5V
Output Type Open Drain
Data Rate 13Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Case / Package 20-Flip-Chip
Win Source Part Number 212182-ST2378EBJR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST2378EBJR CAD Model

Description

The ST2378EBJR from STMicroelectronics is a cutting-edge, high-speed, dual voltage level translator designed for bidirectional level shifting between low voltage and high voltage digital logic signal domains. It is a versatile component that is essential for modern electronics where interfacing between different voltage levels is required.

Key Features

  • Voltage Level Translation: Capable of translating signals between 1.65V and 5.5V, making it suitable for a wide range of applications such as interfacing with microcontrollers, FPGAs, and other digital logic devices.
  • High-Speed Operation: Designed to support high-speed signals, making it ideal for high-frequency digital systems.
  • Bidirectional Data Flow: The translator can handle data flow in both directions without the need for a direction control signal, simplifying design and saving on GPIO pins.
  • Low Power Consumption: Optimized for low power operation, which helps to reduce overall power consumption in electronic systems.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry ensures the device's resilience against electrostatic shocks, enhancing its durability and reliability.

Applications

The ST2378EBJR is ideal for a variety of applications where different voltage domains coexist, such as:

  • Mobile devices and smartphones
  • Computing platforms like laptops and desktops
  • Consumer electronics such as gaming consoles and TVs
  • Industrial control systems
  • Automotive electronics

Product Specifications

The device is housed in a compact, surface-mount package that is suitable for automated assembly processes. It is designed for robust performance in a wide range of environmental conditions.

Ordering Information

The ST2378EBJR can be ordered directly from STMicroelectronics or through authorized distributors. It is available in tape and reel packaging, ensuring safe and convenient handling for high-volume manufacturing.

For detailed technical specifications, application notes, and support resources, please refer to the official STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4056 $63.2520
105+ $1.1533 $121.0965
160+ $1.1173 $178.7680
215+ $1.0812 $232.4580
280+ $1.0452 $292.6560
370+ $0.9371 $346.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess