Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096471-ST24C32
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST24C32 CAD Model

Description

The ST24C32 is a 32 Kbit Electrically Erasable Programmable Memory (EEPROM) product from STMicroelectronics, crafted to deliver high performance and reliability in a variety of applications. This memory device is organized as 4 blocks of 8K x 8-bit memory, providing ample storage for user-specific data, configuration settings, and device parameters that need to be preserved across power cycles.

Key Features

  • Memory Size: 32 Kbits (4K x 8)
  • Interface: I2C (Two-Wire Serial Interface), supports 400 kHz protocol
  • Write Cycle Time: Byte or Page Write in 5 ms max
  • Write Protect: Hardware protection for the entire memory array
  • Endurance: 1 Million Write Cycles with 40-Year Data Retention
  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Options: Available in SO8 and TSSOP8 packages

Applications

The ST24C32 EEPROM is suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Telecommunication Systems
  • Automotive Systems
  • Medical Devices
  • Smart Cards

Benefits

With its robust design and flexible features, the ST24C32 EEPROM offers several benefits:

  • Provides reliable data storage and easy data updates without needing a full chip erase
  • Offers a simple and efficient interface compatible with most microcontrollers
  • Enables design scalability with its wide voltage range and temperature resilience
  • Minimizes system maintenance with its high endurance and long data retention capabilities

The ST24C32 from STMicroelectronics is an optimal choice for designers looking for a non-volatile memory solution that combines performance, reliability, and ease of integration. Whether used in consumer gadgets or industrial control systems, this EEPROM ensures that critical data is kept safe and accessible, even under harsh operating conditions.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for SDURF1020CT
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
ECAD model for SWB2010-SMLD
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
ECAD model for SY3420-6GZ-C4
STMicroelectronics
Lowest to $15.0601
ECAD model for ST7581
STMicroelectronics
Need more? Email Us
ECAD model for ST5410CJ/6
STMicroelectronics
Need more? Email Us
ECAD model for ST72F321BT3PES
STMicroelectronics
Need more? Email Us
ECAD model for ST8L151F3P6
STMicroelectronics
16-BIT Flash 24 Mhz Microcontroller PQFP100
Need more? Email Us
ECAD model for ST92F150CV9TBE
STMicroelectronics
Need more? Email Us
ECAD model for STV2216A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention