EN
  • EN
  • DE

ST3222ECDR

Part No ST3222ECDR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15KV ESD-PROTECTED, 3 TO 5.5V, LOW POWER, UP TO 250KBPS, RS-232 DRIVERS AND RECEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SO
Win Source Part Number 1260254-ST3222ECDR
Manufacturer Homepage www.st.com
Family Name ST3222E
Introduction Date October 29, 2002
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST3222ECDR CAD Model

Description

The ST3222ECDR is a robust serial transceiver from STMicroelectronics, designed to facilitate RS-232 communication in applications requiring low power consumption and high data-rate transfer. This device is particularly well-suited for battery-powered systems, portable devices, and other applications where power efficiency is critical.

Key Features

  • Wide Operating Voltage Range: The ST3222ECDR operates between 3.0V to 5.5V, making it versatile for various system power requirements.
  • High Data Rate: Supports data rates up to 400kbps, ensuring swift data transmission for time-sensitive applications.
  • Low Power Consumption: With a low supply current, it is optimized for power-sensitive designs, extending battery life in portable applications.
  • ESD Protection: Equipped with robust ESD protection, it can withstand electrostatic discharges, enhancing the durability of the end product.
  • Dual Driver/Receiver Operation: Features two drivers and two receivers, allowing full-duplex communication.

Applications

The ST3222ECDR is ideal for a range of applications where efficient communication and low power consumption are essential. It is commonly used in:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Data Cables
  • Modems
  • Industrial and Telecommunication Systems

Package and Quality

STMicroelectronics offers the ST3222ECDR in a compact SO-16 package, which is suitable for space-constrained applications. The product adheres to the high-quality standards set by STMicroelectronics, ensuring reliability and performance consistency for your designs.

Ordering Information

To incorporate the ST3222ECDR into your project, refer to the part number ST3222ECDR when placing an order. For detailed specifications, technical documentation, and support, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess