The BSX29 from STMicroelectronics is a high-performance, NPN bipolar junction transistor designed for a wide range of electronic applications. This versatile component is well-suited for amplification and switching purposes, thanks to its robust design and reliable performance characteristics.
Key Features
- High Current Capacity: The BSX29 is capable of handling high current loads, making it suitable for power regulation and control in demanding circuits.
- Excellent Gain Characteristics: With its high current gain, this transistor can amplify weak signals efficiently, ensuring clear and robust output for both analog and digital signals.
- Fast Switching Speeds: The device offers quick transition times, which is critical for applications requiring fast switching, such as digital logic circuits or high-speed amplifiers.
- Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss and improving efficiency, especially in saturated switch applications.
- Durable Construction: The BSX29 is built to withstand tough conditions, featuring a rugged package that can endure high temperatures and resist mechanical stress.
Applications
The BSX29 transistor is ideal for a wide variety of applications. Its high-speed switching capability makes it an excellent choice for digital circuits, while its high power handling makes it suitable for use in power supplies, motor controllers, and other power management systems. It is also commonly used in audio amplifiers due to its ability to handle high currents and provide quality amplification.
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
60V
Collector Current (I<sub>C)
500mA
Power Dissipation (P<sub>D)
800mW
DC Current Gain (h<sub>FE)
40 to 320
Operating Temperature Range
-55°C to +150°C
In summary, the BSX29 from STMicroelectronics is a high-quality NPN transistor that offers reliability and efficiency for a broad range of electronic applications. Its superior electrical characteristics and thermal performance make it a go-to choice for professionals seeking a dependable semiconductor solution.