EN
  • EN
  • DE

ST3243BD

Part No ST3243BD
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 3 TO 5.5V, 400KBPS, RS-232 TRANSCEIVER WITH AUTO-POWERDOWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260265-ST3243BD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST3243BD CAD Model

Description

The ST3243BD from STMicroelectronics is a high-performance RS-232 transceiver designed to meet the requirements of battery-powered applications by featuring a low-power consumption and a wide voltage range. This device is particularly well-suited for portable devices where power efficiency is crucial.

Key Features

  • Voltage Range: Operates from a 3V to 5.5V power supply, making it versatile for various circuit designs.
  • Low Power Consumption: It features a low-power shutdown mode that reduces power consumption when not in use, making it ideal for battery-operated applications.
  • Data Rate: Supports data rates up to 400kbps, allowing for high-speed data transmission.
  • Auto-Powerdown: The device automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are powered down, thus conserving power.
  • ESD Protection: Offers robust ESD protection on transmitter outputs and receiver inputs to prevent damage from electrostatic discharges.
  • Transceiver Count: Equipped with two drivers and two receivers, making it suitable for full-duplex communication.

Applications

The ST3243BD is ideal for a variety of applications where efficient power management and reliable data transmission are required. It is commonly used in:

  • Battery-powered devices
  • Portable computing equipment
  • Smartphones and PDAs
  • Data acquisition systems
  • Point-of-sale terminals

Product Summary

The ST3243BD transceiver from STMicroelectronics is a smart choice for designers looking to implement RS-232 communication in power-sensitive applications. With its low-power capabilities, wide voltage range, and high data rate, the ST3243BD ensures efficient operation and reliable performance. The added feature of auto-powerdown further enhances its suitability for portable and power-conscious designs, while its ESD protection ensures long-term reliability. Whether for new designs or upgrades to existing systems, the ST3243BD stands out as a robust and versatile component for RS-232 communication.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Lowest to $2.5606
Tyco Electronics
Lowest to $1.1071
Intel
Lowest to $50.4238
Panasonic
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess