Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1102604-ST485EBN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST485EBN CAD Model

Description

The ST485EBN is a low power differential line transceiver designed by STMicroelectronics to meet the requirements of RS-485 and RS-422 serial communications. This transceiver is intended for balanced data transmission and complies with both TIA/EIA-485 and TIA/EIA-422 standards. It is particularly suitable for applications where high data rate, low power consumption, and long-distance data transmission are necessary.

Featuring a half-duplex communication capability, it allows for bidirectional data communication on a single pair of wires. The ST485EBN can be used in multi-point networks with up to 32 drivers and receivers on a single bus, making it an excellent choice for complex industrial networks.

Key features of the ST485EBN include:

  • Low Quiescent Current: It operates with a very low quiescent current, making it ideal for energy-efficient designs.
  • Wide Supply Voltage Range: The device supports a supply voltage range from 5V to 5.5V, providing flexibility in various application environments.
  • High Data Rate: Capable of data rates up to 2.5 Mbps, the ST485EBN is suitable for high-speed communication requirements.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • Driver Differential Outputs: The device offers driver differential outputs that can handle ±1.5V to ±12V common-mode voltage range.

The ST485EBN is available in a narrow 8-pin plastic DIP package, ensuring compatibility with standard PCB layouts. Its industrial temperature range of -40°C to 85°C guarantees reliable operation under extreme conditions, which is crucial for industrial and outdoor applications.

With its robust design and advanced features, the ST485EBN transceiver from STMicroelectronics is an optimal solution for designers looking to implement reliable data communication in industrial automation, building management systems, and networked devices where efficient and secure data transmission is a priority.

You May Also Be Interested in

Infineon Technologies
IN VEHICLE NETWORK ICS, PG-DSO-8 / 1/1 Transceiver Half CANbus PG-DSO-8
Lowest to $1.2275
ECAD model for TLE9350SJXTMA1
ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for LTC2852MPMS
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $2.7300
ECAD model for MC33662JEF
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Lowest to $13.0388
ECAD model for MAX3223EETP+
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $13.3253
ECAD model for LTC2858HMS-2#PBF
NXP / Nexperia
TEF3100HN
Need more? Email Us
ECAD model for TEF3100HN/V205K
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $6.7955
ECAD model for LTC2852IMS#PBF
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention