EN
  • EN
  • DE

LTC2852MPMS

Part No LTC2852MPMS
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1339348-LTC2852MPMS
Ultra Librarian 3D Model Ultra Librarian LTC2852MPMS CAD Model

Description

The LTC2852MPMS, manufactured by Analog Devices Inc., is a robust and versatile RS485/RS422 transceiver that is built to provide reliable communication in harsh industrial environments. This high-performance device is specifically designed to operate over a wide temperature range, making it well-suited for applications in automotive, industrial, and aerospace sectors where temperatures can be extreme.

Key Features

  • Temperature Range: The LTC2852MPMS is designed to withstand the rigors of extreme temperatures, with an operational range from -55°C to +125°C, ensuring reliable performance in a wide variety of challenging conditions.
  • High-Speed Operation: With a data rate of up to 20Mbps, this transceiver can handle high-speed data transmission, making it ideal for applications that require quick and efficient communication.
  • Low Power Consumption: It boasts a low quiescent current, which is particularly beneficial for power-sensitive applications, helping to extend the life of battery-operated devices.
  • Robust ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuits, which shield the transceiver from the potential damage of electrostatic shocks, thereby enhancing its durability and longevity.
  • Fail-Safe Features: The LTC2852MPMS provides fail-safe features that guarantee a high logic level output if the inputs are open or shorted, thus preventing system errors in the event of a fault condition.

Applications

With its rugged design and advanced features, the LTC2852MPMS transceiver is an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automotive networks
  • Fieldbus communications for factory automation
  • Aerospace and avionics data buses
  • Building automation and HVAC systems

Product Specifications

The LTC2852MPMS is available in a compact 10-lead MSOP package and is RoHS compliant. For detailed specifications, reference designs, and application notes, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team for further assistance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess