Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number ST485ER
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260325-ST485ERXN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST485ERXN CAD Model

Description

The ST485ERXN is a high-performance, low-power transceiver module designed by STMicroelectronics specifically for RS-485 and RS-422 communication protocols. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal solution for industrial networks, building automation, and a variety of other applications that require robust serial communication capabilities.

Key Features:

  • Low Power Consumption: The ST485ERXN is optimized for low power operation, which makes it suitable for battery-operated systems and energy-efficient applications.
  • High Data Rate: Capable of supporting data rates up to 5 Mbps, this transceiver can handle high-speed data communication with ease.
  • Extended Common-Mode Range: The device is designed to withstand common-mode voltages from -7V to +12V, providing increased protection against voltage surges and ground shifts.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature helps to prevent damage from overheating, ensuring long-term reliability.
  • Fail-Safe Receiver: Even when the bus is idle, open, or shorted, the receiver output maintains a high level, thereby preventing false data transmission.
  • Half-Duplex Operation: The ST485ERXN supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.

Product Specifications:

  • Supply Voltage: 5V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • ESD Protection: Exceeds 2000V Human Body Model
  • Package: Narrow 8-pin SO package

The ST485ERXN transceiver from STMicroelectronics is a robust and reliable choice for designers looking to implement RS-485 or RS-422 communication in their systems. With its advanced protection features, low power consumption, and high data rate capabilities, it stands out as a high-quality component in the field of industrial communication.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to €5.4754
ECAD model for HIN207CP
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to €1.7325
ECAD model for TJA1041AT/CM,118
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to €1.2235
ECAD model for SN75185PWR
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to €12.5836
ECAD model for HIN202CA
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to €2.3088
ECAD model for SN65C3221EDBR
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to €7.0385
ECAD model for MAX22501EATA+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention