EN
  • EN
  • DE

ST62T10C6

Part No ST62T10C6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194004-ST62T10C6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T10C6 CAD Model

Description

ST62T10C6 Microcontroller by STMicroelectronics

The ST62T10C6 is a versatile 8-bit microcontroller produced by STMicroelectronics, designed to offer a high-performance solution for embedded applications. It is part of ST's ST62xx 8-bit HCMOS MCU family. This microcontroller is suitable for a wide range of applications, from automotive to industrial control systems, owing to its robust feature set and adaptability.

Key Features

  • 8-bit Core: The ST62T10C6 operates with an 8-bit data bus, which provides a good balance between performance and power consumption, making it ideal for cost-sensitive and power-conscious applications.
  • EPROM Memory: It comes with a generous amount of on-chip EPROM, which is particularly useful for applications where the program code needs to be stable over time but may need occasional updates or bug fixes.
  • On-Chip Peripherals: This MCU includes a range of integrated peripherals, such as an A/D converter, EEPROM, and a timer, which can help reduce the overall system cost and complexity by minimizing the need for external components.
  • Oscillator Options: The ST62T10C6 supports both external and internal oscillator options, providing flexibility in choosing the clock source according to the specific needs of the application.
  • Low Power Consumption: Designed for efficiency, the microcontroller features low power modes, such as HALT and WAIT, which are essential for battery-operated devices.
  • I/O Ports: It boasts multiple I/O lines that are configurable to interface with external devices, allowing for a versatile interaction with other components of the system.

Applications

The ST62T10C6's combination of features makes it a suitable choice for a variety of applications. These include but are not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances

Overall, the ST62T10C6 microcontroller from STMicroelectronics presents a compelling option for designers looking for a reliable and flexible MCU solution. Its integration of essential peripherals, coupled with its low power consumption and robust memory options, makes it a strong candidate for a diverse array of embedded system applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess