EN
  • EN
  • DE

ST62T60CM3

Part No ST62T60CM3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER, SAFE RESET, AUTO-RELOAD TIMER, EEPROM AND SPI | IC MCU 8BIT 3.8KB OTP 20PSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Core Processor ST6
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LED, LVD, POR, WDT
The number of I/O 13
Program Memory Size 3.8KB (3.8K x 8)
Program Memory Type OTP
EEPROM Size 128 x 8
Date RAM Size 128 x 8
Supply Voltage 3V ~ 6V
Data Converters A/D 7x8b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-PSOP
Manufacturer Pack Quantity 1,225
MSL Level 3 (168 Hours)
Win Source Part Number 1260358-ST62T60CM3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T60CM3 CAD Model

Description

Introducing the ST62T60CM3 Microcontroller by STMicroelectronics

The ST62T60CM3 is a versatile, feature-packed microcontroller that offers an optimal blend of performance and power efficiency, making it an ideal choice for a wide range of applications. Designed by the renowned semiconductor manufacturer STMicroelectronics, this microcontroller is part of the ST62xx 8-bit MCU family, which is well-known for its robustness and reliability.

Key Features:

  • 8-Bit Core: At the heart of the ST62T60CM3 is an 8-bit high-performance CPU designed to execute instructions efficiently, ensuring swift processing and response times for your applications.
  • EPROM Memory: This microcontroller comes with integrated EPROM, providing non-volatile storage for your application code. This ensures that your device retains its programming even after power cycles.
  • Advanced I/O Capabilities: With a range of input/output ports, the ST62T60CM3 can easily interface with other devices, sensors, and actuators, making it highly adaptable to different use cases.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator simplifies the design and reduces the need for external components, thus saving space and cost.
  • Low Power Consumption: Energy efficiency is a core feature of the ST62T60CM3, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Analog Peripherals: The microcontroller includes analog peripherals like A/D converters, which are essential for processing analog signals and enabling the MCU to interact with a wide array of sensors.

Applications:

The ST62T60CM3 is a highly adaptable microcontroller that can be used in various applications, including but not limited to:

  • Automotive control systems
  • Home appliances
  • Personal electronics
  • Industrial automation
  • Smart sensors

With its robust set of features and capabilities, the ST62T60CM3 from STMicroelectronics is a smart choice for developers and engineers looking for a reliable, cost-effective microcontroller solution. Whether you're designing a simple gadget or a complex system, the ST62T60CM3 offers the flexibility and performance needed to bring your innovations to life.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess