EN
  • EN
  • DE

ST72F262G2M6TR

Part No ST72F262G2M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Part Number Series ST72F26
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809878-ST72F262G2M6TR
Ultra Librarian 3D Model Ultra Librarian ST72F262G2M6TR CAD Model

Description

The ST72F262G2M6TR is a versatile 8-bit microcontroller that combines high-performance processing with a range of integrated features, making it an ideal choice for a wide array of applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this microcontroller is designed for cost-sensitive applications that require robust performance in a compact footprint.

Key Features

  • Core: The ST72F262G2M6TR is built around a high-efficiency 8-bit ST7 CPU, providing the perfect balance between processing power and power consumption. This core is capable of executing most instructions in just a few microseconds, enabling responsive and efficient operation.
  • Memory: It comes equipped with 2KB of Flash program memory, ensuring ample space for application code. Additionally, it features 128 bytes of RAM for data processing and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The microcontroller includes 28 versatile input/output lines, which are spread across four 8-bit ports. These I/O lines are highly configurable and can support a variety of functions, from simple digital input/output to more complex peripheral interfaces.
  • Timers: A range of integrated timers, including a main timer with pulse generator and an 8-bit auto-reload timer, provide precise timing and event counting capabilities, which are essential for real-time applications.
  • Communication Interfaces: For communication needs, the ST72F262G2M6TR supports a synchronous serial communication (SPI) interface, allowing for easy connection to other microcontrollers, sensors, and peripherals.
  • Supply Voltage: The device operates over a supply voltage range of 3.0V to 5.5V, making it suitable for both battery-powered and powered applications.
  • Package: The ST72F262G2M6TR is available in a compact 28-pin SOIC package, ensuring a small footprint on the PCB and ease of integration into various designs.

Applications

The ST72F262G2M6TR is designed for flexibility and can be used in a variety of applications, including but not limited to automotive systems, industrial controls, consumer electronics, and home appliances. Its robust feature set and ease of programming make it an excellent choice for designers looking to create sophisticated systems with minimal component count and cost.

Conclusion

With its combination of performance, integrated features, and compact packaging, the ST72F262G2M6TR from STMicroelectronics is a powerful and versatile microcontroller solution for a multitude of embedded applications. Its ease of use and reliability are hallmarks of STMicroelectronics' commitment to providing high-quality semiconductor products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess