EN
  • EN
  • DE

ST72F321BR6T6

Part No ST72F321BR6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit ST7 CISC 32KB Flash 5V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 795541-ST72F321BR6T6
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F321BR6
Introduction Date February 17, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F321BR6T6 CAD Model

Description

STMicroelectronics ST72F321BR6T6 Microcontroller

The ST72F321BR6T6 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption for a wide array of applications. This microcontroller is part of the ST7 family, which is renowned for its high integration, real-time capabilities, and versatility in various electronic systems.

Key Features:

  • CPU: The ST72F321BR6T6 operates with a high-performance 8-bit core, running at a maximum frequency of 16 MHz, which allows for efficient processing and control tasks.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, ensuring ample space for complex applications. Additionally, it includes 1 Kbyte of RAM for data storage and smooth operation.
  • Timers: Multiple integrated timers, including a main timer, watchdog timer, and two 16-bit timers, provide excellent timing solutions for tasks requiring precise interval timing and pulse generation.
  • I/O Ports: With up to 55 multifunctional bidirectional I/O ports, this microcontroller offers extensive interfacing capabilities, making it suitable for a variety of digital and analog signal requirements.
  • ADC: An onboard 10-bit analog-to-digital converter with up to 16 channels allows for accurate measurement of analog signals, crucial for sensor interfacing and data acquisition.
  • Communication Interfaces: It supports multiple communication protocols including SPI, I²C, and UART, allowing for easy integration into communication networks and peripheral connectivity.
  • Operating Voltage: The device operates within a voltage range of 3.0 to 5.5 V, catering to both low-power and standard-power applications.
  • Temperature Range: It is designed to work reliably over an industrial temperature range from -40°C to 85°C.

Applications:

The versatility of the ST72F321BR6T6 makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Power management systems

The ST72F321BR6T6 from STMicroelectronics is an ideal choice for designers seeking a reliable and feature-rich microcontroller for their next project, combining advanced features with the simplicity of an 8-bit architecture.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess