EN
  • EN
  • DE

ST72F321J7TAE

Part No ST72F321J7TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44LQFP / ST7 series Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1021769-ST72F321J7TAE
Ultra Librarian 3D Model Ultra Librarian ST72F321J7TAE CAD Model

Description

ST72F321J7TAE Microcontroller by STMicroelectronics

The ST72F321J7TAE is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and versatility for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its efficiency and reliability in both industrial and consumer markets.

Key Features

  • Core: The ST72F321J7TAE is built around a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz, which provides a good balance between speed and power consumption.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is both reliable and flexible, with 10,000 write/erase cycles and data retention of 20 years at 55°C. An additional 1 Kbyte of RAM is included for temporary data storage and efficient processing.
  • I/O Ports: With 48 programmable I/O lines, this microcontroller offers ample connectivity for interfacing with peripherals and other components within a system.
  • ADC: An integrated 10-bit analog-to-digital converter provides precise measurement capabilities for up to 16 channels, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: It includes a range of timers, including a main clock timer, watchdog timer, and a PWM (Pulse Width Modulation) timer that enhances its capability to control various time-dependent processes.
  • Communication: The ST72F321J7TAE supports multiple communication interfaces, such as SPI and I²C, facilitating easy communication with other microcontrollers and peripheral devices.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, which allows for flexibility in power supply design and compatibility with both TTL and CMOS logic levels.
  • Temperature Range: This microcontroller is designed to operate over an industrial temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The ST72F321J7TAE is suitable for an array of applications, particularly where efficient power usage and reliable operation are critical. Its applications span across automotive systems, home appliances, industrial controls, and consumer electronics. Its robust feature set also makes it an excellent choice for smart sensors, automation systems, and battery-operated devices.

With its combination of performance, memory options, and rich peripheral set, the ST72F321J7TAE from STMicroelectronics stands as a compelling choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess