EN
  • EN
  • DE

ST72F324BK2B6

Part No ST72F324BK2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-SDIP (0.400", 10.16mm)
Win Source Part Number 042894-ST72F324BK2B6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324BK2B6 CAD Model

Description

STMicroelectronics ST72F324BK2B6 Microcontroller

The ST72F324BK2B6 is a versatile 8-bit microcontroller from STMicroelectronics, which is part of their ST7 microcontroller family. This powerful MCU is designed to offer an optimal balance between performance and cost, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

At the heart of the ST72F324BK2B6 is a high-performance 8-bit CPU core that operates at a maximum frequency of 8 MHz. This core is supported by a rich set of peripherals and features that enable designers to create complex and efficient systems with reduced time-to-market. The device boasts 32KB of Flash program memory, which is ample for storing application code, and 1KB of RAM for data processing. The Flash memory technology provides high endurance with up to 100,000 write/erase cycles and data retention of 20 years at 55°C, ensuring the reliability and longevity of applications.

For connectivity and control, the ST72F324BK2B6 includes a variety of peripherals such as multiple 16-bit timers, an 8-bit Lite Timer, a watchdog timer, a synchronous serial communication (SPI) interface, an I2C interface, and a UART for serial communication. These interfaces provide the flexibility needed to connect with other components in a system, such as sensors, actuators, displays, and communication modules.

The microcontroller also features 10-bit Analog-to-Digital Converters (ADCs) with up to 16 channels, allowing it to interface with analog sensors and perform precise measurements. This ADC capability is particularly useful in applications requiring sensor data acquisition, such as temperature monitoring or light intensity measurement.

Enhanced Input/Output (I/O) ports with high sink/source capability make it easy to drive LEDs or other indicators directly from the MCU pins. Additionally, the ST72F324BK2B6 provides an in-circuit debugging capability via a single wire interface module (SWIM), which simplifies the development and debugging process.

With its robust set of features and capabilities, the STMicroelectronics ST72F324BK2B6 microcontroller is a strong candidate for designers looking to develop sophisticated and reliable embedded systems while maintaining cost-effectiveness and minimizing development time.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess