EN
  • EN
  • DE

ST72T331T3S

Part No ST72T331T3S
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039986-ST72T331T3S
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72T331T3S CAD Model

Description

ST72T331T3S Microcontroller

The ST72T331T3S is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to offer a high level of integration suitable for a wide range of applications. This MCU is part of STMicroelectronics' ST7 family, which is renowned for its robust architecture, performance, and reliability.

Key Features

  • Core: The ST72T331T3S is built on an 8-bit CPU core, ensuring a good balance between processing power and power consumption, making it ideal for cost- and power-sensitive applications.
  • Memory: It comes equipped with 8KB of Flash program memory, which provides ample space for complex applications and the flexibility for firmware updates. Additionally, it includes 384 bytes of RAM for efficient data handling.
  • Clock Frequency: The MCU operates at a clock frequency of up to 8 MHz, delivering the performance needed for a range of tasks without compromising energy efficiency.
  • I/O Ports: It offers 28/32 I/O ports, providing excellent interfacing capabilities with external devices and peripherals, allowing engineers to build versatile systems.
  • Peripherals: The ST72T331T3S includes a range of integrated peripherals such as an 8-bit timer, watchdog timer, and a serial communication interface, which can help to reduce the overall system cost and complexity.
  • Operating Voltage: The device operates over a wide range of supply voltages from 3.0 to 5.5 V, accommodating various power supply conditions and ensuring operation in diverse environments.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications

The ST72T331T3S MCU is ideal for a variety of applications that require a high degree of reliability and efficiency. These applications include, but are not limited to, automotive control systems, industrial controllers, home appliances, personal electronics, and smart sensors. Its robust feature set enables designers to implement complex control algorithms and interface with various sensors and actuators.

Conclusion

Overall, the ST72T331T3S from STMicroelectronics is a powerful and versatile microcontroller that offers a rich set of features and peripherals to meet the demands of modern embedded applications. Its robust design, coupled with STMicroelectronics' support and resources, makes it a reliable choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess