EN
  • EN
  • DE

E2EN1500A

Part No E2EN1500A
Manufacturer Omron
Catalog OEM Parts (C - E)
Description Omron Proximity Sensors New E2E - E2EN1500A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008567-E2EN1500A
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E2EN1500A CAD Model

Description

The Omron E2EN1500A is a cylindrical inductive proximity sensor designed for non-contact detection of metallic objects. This sensor is part of Omron's E2E series, known for their reliability, durability, and performance in industrial automation applications. The E2EN1500A is specifically designed for harsh environments and offers excellent resistance to oil, water, and other contaminants.

Applications

  • Position Detection: Used to detect the position of machine parts or workpieces in manufacturing processes.
  • Object Counting: Employed in automated counting systems to track the number of items passing a certain point.
  • Speed Monitoring: Utilized to monitor the speed of rotating parts in machinery.
  • Material Handling: Applied in conveyor systems and robotic arms for accurate positioning and detection.
  • Safety Systems: Integrated into safety circuits to prevent accidents and ensure operator safety.

Features

  • Sensing Distance: Specified sensing distance (consult datasheet for exact value; typically around 15mm), allowing for non-contact detection.
  • Cylindrical Housing: Rugged cylindrical housing for easy mounting and protection.
  • DC Operation: Operates on DC voltage (consult datasheet for specific voltage range).
  • PNP Output: PNP output configuration for easy interfacing with control systems.
  • IP67 Protection: IP67 rating, providing excellent resistance to dust and water.

Benefits

  • Non-Contact Detection: Eliminates wear and tear associated with physical contact, extending sensor lifespan.
  • Reliable Performance: Provides consistent and accurate detection in demanding environments.
  • Easy Installation: Cylindrical housing simplifies mounting and wiring.
  • Durable Construction: Rugged design withstands harsh industrial conditions.
  • Improved Safety: Enhances safety by enabling non-contact detection of objects and preventing accidents.

Additional Details

The E2EN1500A inductive proximity sensor works on the principle of electromagnetic induction. When a metallic object approaches the sensing face of the sensor, it disrupts the sensor's internal electromagnetic field. This disruption is detected by the sensor's circuitry, which then triggers the output signal.

The sensor is typically connected to a programmable logic controller (PLC) or other control system, which uses the sensor's output signal to control various aspects of the automated process. The E2EN1500A is designed to be highly reliable and resistant to interference, ensuring accurate and consistent performance in industrial environments. The robust housing and IP67 protection rating make it suitable for use in harsh conditions where dust, water, and oil are present. The sensor's long sensing distance allows for flexible installation options and reduces the risk of damage from physical contact.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0266
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess