Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 1/1
Duplex Half
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-TQFP-EP (10x10)
Win Source Part Number 119700-ST7538P013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7538P013TR CAD Model

Description

ST7538P013TR Power Line Modem by STMicroelectronics

The ST7538P013TR is a robust power line networking system-on-chip solution designed by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is particularly tailored for creating sophisticated and reliable communication over power lines, making it an ideal choice for a variety of applications such as home automation, energy management, and smart grid connectivity.

Key Features:

  • Integrated Power Line Transceiver: The chip includes a fully integrated analog front-end (AFE) and a power line driver, providing a complete solution for FSK (Frequency-Shift Keying) and PSK (Phase-Shift Keying) modulation schemes.
  • Frequency Band: It operates in the CENELEC bands, covering frequencies from 9 kHz to 95 kHz, which is suitable for the European market and compliant with regulations for power line communications.
  • Programmable Output Power: Users can adjust the output power to optimize communication for different environments and regulations.
  • High Sensitivity: The ST7538P013TR has a high sensitivity receiver, which ensures reliable data transmission even in the presence of noise typically found on power lines.
  • Low Power Consumption: Designed with energy efficiency in mind, it features a low-power standby mode to reduce overall power usage when the device is not actively communicating.
  • Serial Communication Interface: It comes with a UART/SPI interface for easy integration with microcontrollers and other digital systems.

Applications:

The versatility of the ST7538P013TR makes it suitable for a broad range of applications. It is extensively used in:

  • Automated Meter Reading (AMR)
  • Home and Building Automation
  • Remote Control and Monitoring Systems
  • Energy Management and Smart Grid Systems

With the ST7538P013TR, STMicroelectronics offers a powerful and flexible solution for power line communication that meets the demands of modern smart infrastructure. Its robust design and advanced features ensure reliable communication over the electrical grid, facilitating the development of interconnected devices within the Internet of Things (IoT) ecosystem.

The product comes in a compact surface-mount package, making it suitable for space-constrained applications while ensuring a straightforward manufacturing process. Whether you're designing a new home automation system or upgrading a smart metering solution, the ST7538P013TR provides a high-performance, cost-effective option for your power line communication needs.

You May Also Be Interested in

Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention