Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 117571-ST75C176BDR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing
Ultra Librarian 3D Model Ultra Librarian ST75C176BDR CAD Model

Description

The ST75C176BDR is a robust, high-performance quadruple differential line driver designed by STMicroelectronics. This integrated circuit is specifically engineered to interface data communication signals to twisted pair cables, which is a common requirement in industrial and telecommunications applications.

Key Features

  • High-Speed Operation: The ST75C176BDR is capable of handling high-speed data transmission, making it suitable for a variety of fast-paced data communication tasks.
  • Low Power Consumption: Designed with efficiency in mind, it operates with minimal power draw, thereby reducing the overall energy requirements of the systems it is integrated into.
  • Differential Line Driver: Its differential output ensures reduced electromagnetic interference (EMI) and increased noise immunity, which is crucial for maintaining signal integrity over longer distances.
  • Wide Supply Voltage Range: The device supports a wide range of supply voltages, enhancing its versatility in different application environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature helps to prevent damage from overheating, ensuring the longevity and reliability of the device.

Applications

The ST75C176BDR is ideal for use in:

  • Industrial control systems
  • Telecommunication infrastructure
  • Networking equipment
  • High-speed data acquisition systems

Package and Quality

The ST75C176BDR comes in a SO-14 package, which is a small-outline package with 14 leads. This compact form factor allows for efficient use of board space in densely packed electronic assemblies. Additionally, STMicroelectronics adheres to stringent quality control standards, ensuring that each device meets the high reliability requirements demanded by industrial and telecom applications.

Overall, the ST75C176BDR from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a go-to choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention