EN
  • EN
  • DE

ST7FAUDIOAR9

Part No ST7FAUDIOAR9
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838928-ST7FAUDIOAR9
Ultra Librarian 3D Model Ultra Librarian ST7FAUDIOAR9 CAD Model

Description

The ST7FAUDIOAR9 from STMicroelectronics is a cutting-edge audio processor integrated circuit (IC) designed for high-quality sound enhancement and audio processing in a wide range of applications. This versatile chip is part of STMicroelectronics' ST7 family, renowned for their reliability, performance, and integration of advanced features.

Key Features

  • High-Performance Audio Processing: The ST7FAUDIOAR9 is engineered to deliver superior audio quality with high fidelity, ensuring crystal-clear sound reproduction.
  • Flexible Input/Output Options: This audio processor supports multiple audio input sources and output channels, making it suitable for various audio systems.
  • Integrated Digital Signal Processor (DSP): With an in-built DSP, the IC is capable of executing complex audio algorithms, enhancing audio effects, and providing noise reduction capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the ST7FAUDIOAR9 operates with low power consumption, making it ideal for battery-powered devices.
  • Customizable Sound Profiles: Users can tailor audio settings to their preferences, thanks to the customizable sound profiles offered by the ST7FAUDIOAR9.
  • Robust Temperature Range: The IC operates within a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The ST7FAUDIOAR9 is a versatile audio processor that can be used in various applications, including but not limited to:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Smart Speakers and Voice-Controlled Devices

Technical Specifications

The ST7FAUDIOAR9 boasts a range of technical specifications that make it a powerful choice for audio processing needs:

  • Supply Voltage: Details on the operating voltage range
  • Operating Temperature: Specifics on the temperature range
  • Package / Case: Information on the physical packaging and mounting style
  • Data Interface: Description of the communication interface, such as I2C, SPI, etc.
  • Audio Processing Capabilities: Details on the audio processing features, such as equalization, dynamic range control, etc.

For more detailed information, designers and engineers are encouraged to refer to the ST7FAUDIOAR9 datasheet, which provides comprehensive technical data, application notes, and usage guidelines to ensure optimal integration and performance in their projects.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5556 $57.7780
11+ $9.4815 $104.2965
17+ $9.1852 $156.1484
23+ $8.8889 $204.4447
30+ $8.5926 $257.7780
39+ $7.7038 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess