Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP
Manufacturer Package 20-DIP
Win Source Part Number 1260462-ST7FLIT19BF1B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST7FLIT19B
Introduction Date December 15, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST7FLIT19BF1B6 CAD Model

Description

Introducing the ST7FLIT19BF1B6 Microcontroller from STMicroelectronics

The ST7FLIT19BF1B6 is a cutting-edge microcontroller designed by STMicroelectronics, tailored for robust performance in a variety of applications. This versatile component is part of the ST7 family, known for its high reliability and integration features that make it an ideal choice for cost-sensitive and space-constrained projects.

Key Features

  • Core: The ST7FLIT19BF1B6 is built around an 8-bit CPU, operating at a maximum frequency of 8 MHz. This core is capable of addressing up to 64 KB of program memory, ensuring smooth execution of complex code.
  • Memory: It comes equipped with 1 KB of RAM and 8 KB of Flash program memory, which is not only ample for a wide range of applications but also offers the advantage of in-application programming and data EEPROM emulation.
  • Robust I/O Capabilities: This microcontroller features 15 I/O pins that are highly configurable, allowing designers to tailor the device to their specific needs. These I/O options include support for high sink currents, making the ST7FLIT19BF1B6 suitable for directly driving LEDs or other loads.
  • Advanced Peripherals: Onboard peripherals include a 10-bit ADC with 7 channels, which provides accurate analog to digital conversions, and an enhanced 16-bit timer, which is perfect for precise event timing and pulse generation.
  • Power Efficiency: Designed with power efficiency in mind, the ST7FLIT19BF1B6 offers low power modes including Halt and Active-Halt, reducing power consumption when full performance is not required.
  • System Protection: The device incorporates features like low voltage reset (LVR), watchdog timer, and an oscillator safe guard (OSG), enhancing system reliability and robustness.
  • Development Support: STMicroelectronics provides extensive support for development, including starter kits, development tools, and software libraries, which facilitate rapid prototyping and development.

Applications

The versatility of the ST7FLIT19BF1B6 makes it suitable for a broad range of applications, such as industrial control systems, automotive applications, home appliances, personal electronics, and power management systems. Its robust feature set ensures that designers can rely on this microcontroller to deliver performance and efficiency in their products.

Whether you're developing a simple application or a complex system, the ST7FLIT19BF1B6 from STMicroelectronics is a reliable and cost-effective solution that provides the perfect blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention