EN
  • EN
  • DE

ST7FLITE20F2M6

Part No ST7FLITE20F2M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SO  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number ST7FL
Other Names 497-4857
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263176-ST7FLITE20F2M6
Ultra Librarian 3D Model Ultra Librarian ST7FLITE20F2M6 CAD Model

Description

ST7FLITE20F2M6 Microcontroller Overview

The ST7FLITE20F2M6 is a high-performance microcontroller that comes from the ST7 family of 8-bit microcontrollers produced by STMicroelectronics. This versatile and cost-effective MCU is designed to cater to a wide range of applications within the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The ST7FLITE20F2M6 is built around a high-efficiency 8-bit CPU, offering a good balance between processing power and energy consumption.
  • Memory: It includes 2 KB of on-chip Flash program memory, which is highly reliable and offers read-while-write capabilities, and 128 bytes of true data EEPROM.
  • Clock System: A flexible clock control system includes an oscillator for external quartz or ceramic resonators, an internal RC oscillator, and an option for an external clock source.
  • I/O Ports: It provides up to 15 multifunctional bidirectional I/O lines, all of which are 5V tolerant for enhanced compatibility with peripheral devices.
  • Timers: An 8-bit timer with prescaler, real-time base, and interrupt generation capabilities, as well as a watchdog timer, are integral parts of the device.
  • Communication: The microcontroller features a serial communication interface (SCI), which allows for easy integration with a variety of serial peripherals.
  • Analog-to-Digital Converter (ADC): An on-chip 10-bit ADC with up to 5 multiplexed channels enables the MCU to process analog signals, making it suitable for sensor interfacing.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3.0V to 5.5V, accommodating various power supply scenarios.
  • Temperature Range: The device functions within an industrial temperature range from -40°C to 85°C.

Applications

With its robust feature set, the ST7FLITE20F2M6 is well-suited for applications such as:

  • Home appliances
  • Personal electronics
  • Automotive systems
  • Industrial controls
  • Battery management
  • Small-scale automation projects

Overall, the ST7FLITE20F2M6 microcontroller offers a powerful combination of performance, flexibility, and reliability, making it an excellent choice for designers looking for a cost-effective solution for their embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess