EN
  • EN
  • DE

ST7FLITE39F2B6

Part No ST7FLITE39F2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tube
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Family Name ST7FL
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897859-ST7FLITE39F2B6
Ultra Librarian 3D Model Ultra Librarian ST7FLITE39F2B6 CAD Model

Description

Overview of ST7FLITE39F2B6 Microcontroller

The ST7FLITE39F2B6 is a versatile and powerful microcontroller from STMicroelectronics, designed for a wide range of applications that require a balance between cost and performance. This 8-bit MCU is based on the high-performance ST7 core, operating at a maximum frequency of 8 MHz. It is a perfect choice for automotive and industrial applications due to its robust design and rich feature set.

Key Features

  • Core: The ST7FLITE39F2B6 is built around the industry-standard ST7 8-bit core, ensuring easy integration and a wide range of development tools.
  • Memory: It comes with 4 KB of Flash program memory, which is highly reliable and guarantees data retention for a minimum of 20 years and 100,000 write/erase cycles. Additionally, 128 bytes of true data EEPROM and 256 bytes of RAM are included.
  • Clock, Reset, and Supply Management: Enhanced low voltage supervisor (LVD) for reset or backup mode control, an auxiliary voltage detector (AVD) with interrupt capability, and an oscillator safe-guard (OSG) are part of its robust power management system.
  • 5V Operating Range: The MCU operates within a range of 2.7V to 5.5V, making it suitable for various power environments.
  • Advanced I/Os: Up to 15 multifunctional bidirectional I/O lines, 10 of which are high sink outputs, provide versatility in control and interfacing with peripheral devices.
  • Timers: An 8-bit timer with a 7-bit prescaler and two 16-bit timers with 3 input captures each, 2 output compares, PWM, and one pulse generator provide ample timing and control capabilities.
  • Communication Interfaces: The device includes an SPI synchronous serial interface for high-speed data transfer.
  • Instruction Set: The ST7FLITE39F2B6 supports an advanced set of instructions with direct, indirect, and indexed addressing modes for efficient program execution.

Applications

The ST7FLITE39F2B6 is designed for use in a broad range of applications, particularly in the automotive sector where reliability and performance are crucial. Its features make it ideal for engine management, body control, access control systems, and small industrial automation systems, among others.

Development Support

STMicroelectronics provides comprehensive development support for the ST7FLITE39F2B6, including software libraries, development kits, and a suite of tools for programming and debugging, significantly reducing time-to-market for designers and engineers.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess