EN
  • EN
  • DE

ST7FLITEUS2B6

Part No ST7FLITEUS2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8DIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Base Product Number ST7FL
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263198-ST7FLITEUS2B6
Ultra Librarian 3D Model Ultra Librarian ST7FLITEUS2B6 CAD Model

Description

ST7FLITEUS2B6 Microcontroller - STMicroelectronics

The ST7FLITEUS2B6 is a high-performance microcontroller from STMicroelectronics, designed to offer a cost-effective solution for embedded control applications. This 8-bit MCU is based on the industry-standard ST7 core, providing a robust set of features with a focus on low power consumption and high integration.

Key Features

  • Core: 8-bit ST7 CPU, capable of running up to 8 MHz, ensuring efficient processing for a wide range of applications.
  • Memory: Comes with 1 Kbyte of Flash program memory, providing enough space for simple control algorithms, and 128 bytes of true EEPROM data memory for parameter storage that is both reliable and versatile.
  • I/O Ports: Features 10 multifunctional bidirectional I/O lines, allowing for flexible connection to various peripherals and external devices.
  • Timers: Includes an 8-bit timer with a 7-bit prescaler, and a watchdog timer to ensure system reliability and prevent malfunction.
  • Communication: Equipped with a synchronous serial communication (SPI) interface for easy data transfer with other devices.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with 3 channels, enabling the MCU to process analog signals and convert them to digital values for further processing.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 5.5V, suitable for battery-powered devices and various power supply configurations.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Packages: Available in SO8N and DIP8 packages, providing flexibility for different PCB design requirements.

Applications

The ST7FLITEUS2B6 is ideal for a broad range of applications, such as automotive systems, industrial controls, home appliances, personal electronics, and battery-operated devices. Its low power consumption and rich set of peripherals make it particularly well-suited for cost-sensitive and power-conscious designs.

Support and Resources

STMicroelectronics provides extensive support for the ST7FLITEUS2B6, including technical documentation, development tools, software libraries, and application notes. This ensures a smooth development process and helps designers to bring their products to market quickly and efficiently.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess