Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260468-ST7FMC2N6B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FMC2N6B6 CAD Model

Description

The ST7FMC2N6B6 is a sophisticated microcontroller unit (MCU) designed by STMicroelectronics, specifically tailored for the intricate demands of motor control applications. This powerful MCU is part of the ST7 family, which is renowned for its high performance and reliability in automotive and industrial environments.

Key Features

  • Core: The ST7FMC2N6B6 operates with a 8-bit CPU core, providing a perfect balance between processing power and energy efficiency, making it suitable for a variety of motor control applications.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, ensuring ample space for complex programs and algorithms. The Flash memory is also In-Application Programmable (IAP) and In-Circuit Programmable (ICP), which provides flexibility for software updates.
  • RAM: With 1 Kbyte of true data EEPROM and 1 Kbyte of RAM, this MCU can handle data-intensive tasks with ease.
  • Clock: A flexible clock control system, including an oscillator safe-guard (OSG), provides robustness and reliability in operation.
  • Motor Control Peripherals: Dedicated motor control peripherals such as a 3-phase bridge interface, a 12-bit Analog-to-Digital Converter (ADC), and a synchronous serial communication interface enhance its capability to manage complex motor control tasks.
  • Communication: It supports various communication protocols, including SPI and SCI (UART), allowing for easy integration with external systems and peripherals.
  • I/O Ports: An array of 5V tolerant I/O ports enable the MCU to interface with a wide range of sensors and actuators.
  • Power Management: Advanced power-saving modes, including Halt and Active Halt, help to minimize power consumption during idle periods.

Applications

The ST7FMC2N6B6 is ideally suited for a broad spectrum of motor control applications, such as:

  • Automotive engine management systems
  • Electric vehicle powertrain controls
  • Industrial automation systems
  • Robotic actuators
  • High-precision servo motors

With its robust design and specialized motor control features, the ST7FMC2N6B6 MCU from STMicroelectronics is a top choice for engineers and designers looking to develop advanced motor control systems with high reliability and efficiency.

You May Also Be Interested in

YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention