EN
  • EN
  • DE

ST8024C

Part No ST8024C
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP28
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 727278-ST8024C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST8024C CAD Model

Description

The ST8024C from STMicroelectronics is a highly integrated smartcard interface IC, designed to provide a reliable interface between a data processing system and a smartcard. This interface chip is compliant with ISO 7816 and GSM standards, making it a versatile choice for applications in telecommunications, banking, and secure access systems.

Key Features

  • Supply Voltage Range: The device operates over a wide range of supply voltages, from 2.7V to 5.5V, accommodating various system requirements.
  • Highly Integrated: It includes features such as a voltage regulator, clock frequency divider, protection circuits, and a serial interface engine, reducing the need for external components.
  • Programmable Current: The IC allows for programmable current protection for the smartcard, ensuring safety and compliance with smartcard standards.
  • Low Power Consumption: Designed for efficiency, the ST8024C features a low power consumption mode, making it ideal for portable and power-sensitive applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in to safeguard the device in harsh environments.

Applications

The ST8024C is suitable for a wide range of applications that require smartcard interfacing. These include:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identity verification systems
  • Healthcare applications
  • Telecommunication systems

Technical Specifications

The device's technical specifications provide robust support for smartcard communication:

  • Card Interface: Supports 1.8V, 3V, and 5V smartcards.
  • Card Clock Frequency: Up to 5 MHz, with frequency division options.
  • Communication Protocols: T=0, T=1, and 2-wire protocols are supported for versatility in smartcard communication.

With its comprehensive feature set and adherence to industry standards, the ST8024C represents a reliable and efficient solution for smartcard interface requirements. Its robustness and adaptability make it an excellent choice for designers looking to integrate smartcard functionality into their systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess