Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.2A
Rds On 75mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number ST890
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1260476-ST890CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST890CD CAD Model

Description

The ST890CD is a versatile and efficient low dropout (LDO) voltage regulator designed by STMicroelectronics, a global leader in semiconductor solutions. This advanced component is engineered to maintain a stable output voltage even when the input-to-output differential is very low, making it an ideal choice for sensitive electronic applications where power efficiency and stability are crucial.

Key Features

  • Output Current: The ST890CD can deliver up to 1.5 A of continuous output current, catering to a broad range of power requirements.
  • Dropout Voltage: It boasts an extremely low dropout voltage, which enhances the efficiency of the system by minimizing the power dissipated as heat.
  • Voltage Range: The device is capable of operating within a wide input voltage range, making it suitable for various applications.
  • Adjustable Output: The output voltage can be adjusted from 1.2V to 5.5V with the use of external resistors, providing design flexibility.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device from damage due to overheating.
  • Current Limiting: The current limiting feature ensures that the output current does not exceed the maximum safe limit, protecting both the regulator and the load.

Applications

The ST890CD is well-suited for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Computer Systems
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Industrial Controls

Package and Quality

The device is offered in a DPAK package, which is known for its compact footprint and excellent power dissipation characteristics. STMicroelectronics ensures the highest quality and reliability of its products, and the ST890CD is no exception. It has undergone rigorous testing and quality control measures to meet the stringent requirements of the industry.

With its combination of features, the ST890CD from STMicroelectronics stands out as a high-performance solution for power regulation in a wide array of electronic circuits.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.5-V TO 80-V HIGH SI / Power Switch/Driver 1:1 N-Channel 4A 19-VSSOP
Lowest to $2.9546
ECAD model for TPS48111LQDGXRQ1
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3 / Power Switch/Driver 1:1 N-Channel 1.8A SOT-23-3
Need more? Email Us
ECAD model for RT9742JNGV
Diodes Incorporated
IC PWR SWITCH P-CH X1-WLB0909-4 / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0909-4
Need more? Email Us
ECAD model for AP22913CN4-7-36
Infineon Technologies
IC SWITCH SMART HISIDE TO263 / Current Limit Switch High Side
Need more? Email Us
ECAD model for BTS500151TADATMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3.8A PG-TO252-5
Lowest to $17.9284
ECAD model for AUIPS7125R
Texas Instruments
36-V, 8-M, 1-CH SMART HIGH-SIDE
Lowest to $3.2418
ECAD model for TPS27SA08CPWPR
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2788 $51.1520
100+ $1.0493 $104.9300
150+ $1.0165 $152.4750
205+ $0.9837 $201.6585
265+ $0.9509 $251.9885
355+ $0.8526 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention