EN
  • EN
  • DE

ST92F150CV9TB

Part No ST92F150CV9TB
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8/16-BIT SINGLE VOLTAGE FLASH MCU FAMILY WITH RAM, E3 TMEMULATED EEPROM, CAN 2.0B AND J1850 BLPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST9
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST9
Core Size 8/16-Bit
Speed 24MHz
Connectivity CAN, EBI/EMI, I2C, LIN, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 77
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Win Source Part Number 1260487-ST92F150CV9TB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST92F150CV9
Introduction Date November 10, 1997
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST92F150CV9TB CAD Model

Description

The ST92F150CV9TB is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, renowned for its high-performance, reliability, and versatility in a wide range of applications. This powerful MCU is built around a 8/16-bit ST9 core, making it an excellent choice for automotive and industrial applications that require robust operation and extended temperature ranges.

Key Features

  • Core: The ST92F150CV9TB features an 8/16-bit ST9+ core, which provides a perfect balance between processing power and energy efficiency, allowing it to handle complex tasks while maintaining low power consumption.
  • Memory: It comes with 256 KB of on-chip Flash memory, which is ideal for storing application code, and 12 KB of RAM for efficient data processing and handling.
  • Speed: With a maximum operating frequency of up to 24 MHz, this MCU can perform high-speed operations and real-time processing, making it suitable for demanding applications.
  • I/O Ports: The device includes a variety of input/output ports, including 68 dedicated I/O lines and 16 high sink outputs, providing ample connectivity options for peripheral devices.
  • Communication Interfaces: To ensure seamless integration with other systems, the ST92F150CV9TB is equipped with multiple communication interfaces such as CAN, UART, SPI, and I2C.
  • Robustness: Designed to withstand harsh environments, this MCU operates within a temperature range of -40°C to +125°C, making it suitable for automotive and industrial temperature grades.
  • Package: The MCU is available in a 144-pin LQFP package, which is conducive to space-constrained applications while still providing adequate room for all necessary connections.

Applications

The ST92F150CV9TB is an ideal choice for a broad spectrum of applications, particularly in the automotive sector, including engine management systems, transmission control units, body control modules, and safety/anti-collision systems. Its robustness and high-speed capabilities also make it well-suited for industrial automation, process control, and other applications that require reliable performance in demanding conditions.

For more information, datasheets, and technical support, visit the STMicroelectronics official website or contact their customer support team.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess