Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344245-ST952C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST952C CAD Model

Description

The ST952C from STMicroelectronics is a highly integrated power management IC designed for compact and efficient solutions in a variety of applications. This advanced semiconductor device is tailored to meet the stringent power requirements of modern electronic systems, providing a versatile and reliable power management solution.

Key Features

  • Multi-Channel Operation: The ST952C features multiple output channels that can be independently controlled and configured, offering flexibility for various power supply architectures.
  • High Efficiency: With an emphasis on energy efficiency, the ST952C operates with minimal power loss, ensuring that the end application is environmentally friendly and cost-effective in terms of energy consumption.
  • Advanced Protection Circuits: The device includes a range of built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions.
  • Small Footprint: The compact design of the ST952C makes it ideal for space-constrained applications, allowing for integration into the latest miniaturized electronic assemblies.

Applications

The versatility of the ST952C allows it to be used across a diverse set of applications, including but not limited to:

  • Mobile and portable devices
  • Embedded systems
  • Networking and telecom equipment
  • Industrial controls
  • Consumer electronics

Technical Specifications

The ST952C is built to deliver robust performance with the following technical specifications:

  • Input Voltage Range: Suitable for a wide range of input voltages, accommodating various power sources.
  • Output Voltage Range: Configurable to meet the needs of the specific application it powers.
  • Switching Frequency: Optimized for efficient power conversion and reduced electromagnetic interference (EMI).
  • Package Type: Available in a package that is designed for optimal thermal performance and ease of integration.

STMicroelectronics' commitment to quality and innovation is evident in the ST952C, making it an excellent choice for designers looking for a reliable and flexible power management solution. With its comprehensive feature set and robust design, the ST952C is well-suited to power the next generation of electronic devices.

You May Also Be Interested in

Samsung
Lowest to $0.3764
ECAD model for SPSWH4S42S3GA4NIY0
Samsung
Need more? Email Us
ECAD model for SPLS21D1400CLXXA
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN3402S23RG
SYNC POWER Crop
Need more? Email Us
ECAD model for SPN1014S52RGB
Samsung
Need more? Email Us
ECAD model for SPSWH1S01S1GQ09Y9R
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.0591
ECAD model for SPP2303S23RGB
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB
Infineon Technologies
Need more? Email Us
ECAD model for SPNC020E20
Sunplus
Lowest to $10.7614
ECAD model for SPMP8120B-QL171

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention