EN
  • EN
  • DE

STA016A13TR

Part No STA016A13TR
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER AUDIO 2.5 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio Decoder
Applications Multimedia
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 212243-STA016A13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA016A13TR CAD Model

Description

Introducing the STA016A13TR from STMicroelectronics

The STA016A13TR is a high-performance audio decoder chip produced by STMicroelectronics, a global leader in semiconductor solutions. This advanced integrated circuit is designed to decode digital audio formats, providing a seamless and high-quality audio experience for a wide range of applications.

Product Features:

  • High-Quality Audio Decoding: The STA016A13TR supports various audio decoding formats including MP3, AAC, and WMA, ensuring compatibility with most digital audio sources.
  • Low Power Consumption: Engineered for efficiency, the chip operates with minimal power draw, making it ideal for battery-powered devices where longevity is crucial.
  • Compact Footprint: With its small form factor, this IC easily fits into space-constrained designs, providing powerful audio decoding without occupying significant board space.
  • Flexible Interface: The STA016A13TR is equipped with a range of interfaces, including I²S and SPI, for easy integration with microcontrollers and other digital systems.
  • Customizable Sound Profiles: Users can tailor the audio output to their preferences thanks to the chip's programmable equalizer settings and sound enhancement features.
  • Robust Temperature Range: Designed to perform reliably in diverse environments, the STA016A13TR operates within an extended temperature range.

Applications:

The versatility of the STA016A13TR makes it suitable for a wide array of applications. It is commonly used in:

  • Portable Audio Players
  • Automotive Audio Systems
  • Home Theater Systems
  • Public Address Systems
  • Consumer Electronics

Quality and Reliability:

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STA016A13TR is no exception, built to provide consistent performance and durability for the lifetime of your product. With the backing of STMicroelectronics' expertise and support, the STA016A13TR is an excellent choice for designers looking to incorporate reliable audio decoding capabilities into their next project.

You May Also Be Interested in

Wch
USB to UART 6Mbps USB 2.0 TQFN-16-EP(3x3) Interface Controllers RoHS
Lowest to $0.8732
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,979 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess