EN
  • EN
  • DE

STA020DJTR

Part No STA020DJTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description TRANSMITTER AUDIO 96KHZ 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Audio Transmitter
Applications Digital Audio Interfacing
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 96kHz
Case / Package 24-SO
Win Source Part Number 1102725-STA020DJTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STA020DJTR CAD Model

Description

Product Overview: STA020DJTR from STMicroelectronics

The STA020DJTR is a cutting-edge audio data converter component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-fidelity product is designed to cater to the needs of modern audio systems, providing an exceptional audio experience for both consumer and professional applications.

At its core, the STA020DJTR is a sophisticated MP3 decoder integrated circuit (IC) that is capable of translating compressed MP3 files into analog audio signals with remarkable clarity and precision. The device is built on a robust architecture that ensures low power consumption while maintaining high performance, making it an ideal choice for portable audio devices, multimedia players, and digital audio systems.

Key Features

  • High-Quality Audio Decoding: The STA020DJTR provides high-quality audio decoding, supporting a wide range of bit rates and sample rates. This flexibility allows the device to handle various MP3 formats seamlessly.
  • Low Power Consumption: Designed with energy efficiency in mind, the STA020DJTR operates with minimal power, extending the battery life of portable devices.
  • Compact Size: The compact surface-mount package makes it easy to integrate the STA020DJTR into space-constrained designs without compromising on functionality.
  • Robust Error Correction: The IC includes advanced error correction capabilities that ensure smooth playback even in the presence of data corruption or streaming errors.

Applications

The versatility of the STA020DJTR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Portable MP3 players
  • Car audio systems
  • Home audio and theater systems
  • Public address systems
  • USB audio interfaces

In summary, the STA020DJTR from STMicroelectronics represents a blend of performance, efficiency, and versatility, making it an excellent choice for any audio playback solution. Its superior audio decoding capabilities ensure a rich and immersive sound experience, while its low power draw and compact form factor make it an ideal component for innovative audio product designs.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Skyworks Solutions Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $9.6370
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1716 $58.4024
34+ $3.4229 $116.3786
53+ $3.3159 $175.7427
72+ $3.2090 $231.0480
94+ $3.1020 $291.5880
125+ $2.7812 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess