EN
  • EN
  • DE

LM1971MX

Part No LM1971MX
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description LM1971 Overture Audio Attenuator Series Digitally Controlled 62 dB Audio Attenuator | IC VOLUME CONTROL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Volume Control
Applications Communication Systems
Interface SPI
Supply Voltage (V) 4.5V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Specifications 115dB
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM1971
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1196973-LM1971MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Audio, Consumer Electronics, Portable Devices, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LM1971MX CAD Model

Description

The LM1971MX is a state-of-the-art audio attenuator designed by Texas Instruments, renowned for its precision and performance in audio applications. This component is part of the Overture™ series, which is specifically engineered to enhance the audio experience in a wide range of consumer electronics.

Key Features

  • High-Quality Audio: The LM1971MX provides exceptional sound quality with a total harmonic distortion plus noise (THD+N) of 0.0005% at 1kHz, ensuring a clear and crisp audio output.
  • Attenuation Range: It offers a wide attenuation range from 0 dB to -78 dB, which can be adjusted in 1 dB steps, allowing for precise volume control.
  • Signal-to-Noise Ratio: With an outstanding signal-to-noise ratio (SNR) of 110 dB, the LM1971MX ensures minimal background noise, delivering a pure audio signal.
  • Compatibility: The device is compatible with various audio systems, supporting a wide supply voltage range from ±5V to ±15V.
  • Control Interface: It features a simple, digital control interface which can be operated via a microprocessor or a microcontroller, making it highly versatile for integration into different audio systems.

Applications

The LM1971MX is perfect for a multitude of audio applications, including:

  • Professional audio mixing consoles
  • High-fidelity home and car audio systems
  • Computer and multimedia speakers

Package and Availability

The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The LM1971MX is designed for easy implementation and is widely available for both commercial and industrial grade applications.

Conclusion

Overall, the LM1971MX from Texas Instruments is an impeccable choice for audio enthusiasts and professionals looking for a high-quality, digitally controlled audio attenuator. Its precision, coupled with the ease of use, makes it an essential component in achieving the best audio performance in any system.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9929 $50.8793
41+ $2.4558 $100.6878
64+ $2.3790 $152.2560
87+ $2.3023 $200.3001
113+ $2.2255 $251.4815
151+ $1.9953 $301.2903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess