EN
  • EN
  • DE

STA1085EOA

Part No STA1085EOA
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description LFBGA16X16X1.7 361 F  /  ARM® Cortex®-R4 Microprocessor IC series 1 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Package Tray
Core Processor ARM® Cortex®-R4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 450MHz
Co-Processors/DSP ARM® Cortex®-M3
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 361-LFBGA
Supplier Device Package 361-LFBGA (16x16)
Additional Interfaces CAN, I²C, SSP/SPI, UART
Base Product Number STA1085
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 504
Win Source Part Number 1122917-STA1085EOA
Ultra Librarian 3D Model Ultra Librarian STA1085EOA CAD Model

Description

Product Overview: STA1085EOA from STMicroelectronics

The STA1085EOA is a highly integrated application processor designed by STMicroelectronics, tailored for the automotive market. This powerful system-on-chip (SoC) is part of ST's Telemaco3P family, engineered to drive sophisticated telematics applications that require a blend of high performance, security, and automotive-grade reliability.

Key Features

  • Advanced Processing Capabilities: At the heart of the STA1085EOA lies an ARM Cortex-A7 processor core that provides efficient computing power for complex applications while optimizing power consumption.
  • Integrated Security: The product incorporates a state-of-the-art Hardware Security Module (HSM) that ensures data protection and secure communications, which is crucial for meeting the stringent security requirements of the automotive industry.
  • Connectivity: This SoC supports a wide range of connectivity options including Ethernet, USB, and multiple CAN interfaces, making it versatile for various in-vehicle networking tasks.
  • Memory Support: It is equipped with a flexible memory interface that supports DDR3, DDR3L, and LPDDR2, allowing for scalable memory solutions based on the application's requirements.
  • Graphics Processing: STA1085EOA comes with an integrated GPU that is capable of handling advanced 2D and 3D graphics, essential for modern infotainment systems.

Applications

The STA1085EOA is designed for a wide range of applications within the automotive sector, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Vehicle-to-Everything (V2X) Communications
  • Telematics Control Units (TCUs)

Quality and Reliability

As with all STMicroelectronics products, the STA1085EOA is manufactured to the highest quality standards, with rigorous testing to ensure performance under the demanding conditions typical of automotive environments. Its design is focused on longevity and robustness, ensuring that it can withstand the rigors of automotive applications, including temperature extremes, vibration, and shock.

Conclusion

In conclusion, the STA1085EOA from STMicroelectronics represents a powerful, secure, and reliable solution for automotive manufacturers looking to integrate advanced telematics and infotainment features into their vehicles. With its robust feature set and flexible connectivity options, it stands as a leading choice for next-generation automotive systems.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9195 $67.6780
9+ $13.8828 $124.9452
13+ $13.4488 $174.8344
18+ $13.0150 $234.2700
23+ $12.5812 $289.3676
31+ $11.2797 $349.6707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess