Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-R4 Microprocessor IC series 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Manufacturer STMicroelectronics
Package Tray
Core Processor ARM® Cortex®-R4
Speed 450MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 361-LFBGA
Case / Package 361-LFBGA (16x16)
Family Name STA1095
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 504
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897872-STA1095EOA
Ultra Librarian 3D Model Ultra Librarian STA1095EOA CAD Model

Description

The STA1095EOA is a highly sophisticated automotive-grade processor designed and manufactured by STMicroelectronics. This processor is part of the STA1095 series, which are known for their robust performance and reliability in automotive applications. The STA1095EOA is built to handle complex computations and control tasks within the vehicle, making it an essential component for modern automotive systems.

Key Features

  • Advanced Processing Capabilities: The STA1095EOA features a powerful ARM Cortex-R4 core which operates at a high frequency, providing the computational horsepower required for demanding automotive applications.
  • Integrated Peripherals: This processor includes a variety of integrated peripherals that enhance its functionality, such as CAN (Controller Area Network) interfaces, USB ports, and UARTs (Universal Asynchronous Receiver-Transmitter) for serial communication.
  • Memory Management: With an advanced memory management unit, the STA1095EOA ensures efficient handling of memory operations, which is crucial for running complex software stacks and real-time operating systems.
  • Automotive Networking: The processor supports various automotive networking standards, enabling seamless integration with vehicle networks for diagnostics, telematics, and infotainment systems.

Applications

The STA1095EOA is designed primarily for the automotive industry, where it can be used in a range of applications such as:

  • Engine control units (ECUs)
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems
  • Vehicle networking and gateway modules

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The STA1095EOA is no exception, as it is built to meet the stringent requirements of the automotive industry. It operates over a wide temperature range and is designed to withstand the harsh conditions commonly found in automotive environments.

Support and Resources

STMicroelectronics provides extensive support for the STA1095EOA, including technical documentation, development tools, and software libraries. Customers can access a wealth of resources to facilitate the design and development process, ensuring a smooth integration of the processor into their automotive solutions.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $16.8798
ECAD model for LPC1763FBD100K
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7937 $87.5874
4+ $35.9334 $143.7336
6+ $34.8104 $208.8624
8+ $33.6876 $269.5008
10+ $32.5646 $325.6460
14+ $29.1958 $408.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,756 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention